EN
  • EN
  • DE

NVD4805NT4G

Part No NVD4805NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 88A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12.7A (Ta), 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 48nC @ 11.5V
Max Input Capacitance 2865pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.41W (Ta), 79W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1084094-NVD4805NT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NVD4805NT4G CAD Model

Description

ON Semiconductor NVD4805NT4G Overview

The NVD4805NT4G is a robust and efficient power MOSFET designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is particularly suitable for high-performance power management applications where low on-resistance and high switching speeds are required.

Key Features

  • Low On-Resistance: The NVD4805NT4G boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency in power conversion applications.
  • High Switching Speed: Designed for fast switching, this MOSFET enables high-frequency operation, making it ideal for modern power supply designs and DC-DC converters.
  • Power Dissipation: With a power dissipation rating of 48W, the NVD4805NT4G can handle significant power levels, which is crucial for high-power applications.
  • High Continuous Drain Current: It supports a continuous drain current of 80A, ensuring reliable performance in applications with high current demands.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The NVD4805NT4G is designed for a variety of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management solutions

Package and Quality

The NVD4805NT4G is available in a DPAK package, which is known for its compact footprint and excellent thermal performance. The package is designed to be mounted easily on a PCB and is suitable for automated assembly processes. ON Semiconductor is committed to high-quality standards, and this product complies with rigorous industry quality norms and standards, ensuring reliability and performance consistency.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The NVD4805NT4G is RoHS compliant, meaning it is manufactured with a focus on environmental safety, reducing hazardous substances in electronic components.

In conclusion, the NVD4805NT4G from ON Semiconductor is a high-performance, efficient, and reliable solution for various power management applications, offering a combination of low on-resistance, high switching speed, and robust thermal performance, all packed in an environmentally compliant package.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess