EN
  • EN
  • DE

2SC2735JC14TR

Part No 2SC2735JC14TR
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Hitachi, Ltd
Win Source Part Number 155445-2SC2735JC14TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2735JC14TR CAD Model

Description

Overview

The 2SC2735JC14TR is a specialized NPN bipolar junction transistor variant that comes with advanced packaging and features for enhanced operational efficiency in tight setups. It is engineered to deliver reliable performance with high gain and low noise, making it suitable for sensitive electronic applications.

Features and Benefits

  • Advanced Packaging: Packaged to meet specific design needs, optimizing space and performance in compact circuits.
  • High Gain and Low Noise: Provides superior signal amplification with minimal noise interference.
  • Precision Performance: Delivers consistent and precise performance, crucial for precision electronics.
  • Wide Operational Range: Functions effectively across a broad range of frequencies, enhancing versatility.
  • Durability: Built to withstand physical and environmental stress, ensuring longevity in various applications.

Applications

  • High-Fidelity Audio Systems: Perfect for use in high-end audio equipment requiring pristine sound quality.
  • Operational Amplifiers: Can be used in operational amplifier circuits for precise signal conditioning.
  • Telecommunications: Suitable for use in telecommunications equipment for signal enhancement and switching.
  • Robotics: Ideal for use in robotic controllers that require efficient and rapid signal processing.
  • Medical Instruments: Applicable in medical devices that require reliable and consistent electronic performance.

Additional Details

The 2SC2735JC14TR transistor benefits from modern packaging techniques, including tape and reel, which make it compatible with automated assembly processes, thereby enhancing manufacturing efficiency. With a collector-emitter voltage of up to 60V and a collector current limit of 200mA, this component is well-suited for integration into advanced electronic and industrial systems. Additionally, the component’s broad temperature tolerance from -55°C to 150°C ensures reliability in challenging environments, making it a preferred choice for innovators requiring dependable transistor technology.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess