EN
  • EN
  • DE

NTD70N03R-001

Part No NTD70N03R-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 10A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 10A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 13.2nC @ 5V
Max Input Capacitance 1333pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.36W (Ta), 62.5W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 004183-NTD70N03R-001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD70N03R-001 CAD Model

Description

Product Overview: NTD70N03R-001

The NTD70N03R-001 from ON Semiconductor is a robust N-channel MOSFET designed for high-performance power switching applications. This field-effect transistor is a part of ON Semiconductor's high-quality power MOSFET product line, offering a combination of low on-resistance and high switching speed, making it an ideal choice for efficient power management in a wide array of electronic devices.

Key Features

  • High Current Capability: The NTD70N03R-001 is capable of handling continuous drain currents up to 70A, making it suitable for high current applications.
  • Low On-Resistance: With a typical on-resistance of just 7.5mΩ, this MOSFET ensures minimal power loss and higher efficiency in electronic circuits.
  • High-Speed Switching: The fast switching characteristics of this device enable efficient operation at higher frequencies, which is critical for modern power supply designs.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, which simplifies the gate drive circuitry and is compatible with 5V logic signals.
  • Robust Thermal Performance: The NTD70N03R-001 comes in a TO-252 (DPAK) package, providing excellent thermal performance and reliability.

Applications

The versatility of the NTD70N03R-001 allows it to be used in a variety of applications including:

  • DC/DC Converters
  • Power Management in Computing
  • Motor Drives
  • Automotive Applications
  • Switching Regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTD70N03R-001 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and performance even under harsh conditions. With its advanced manufacturing process and rigorous testing, the NTD70N03R-001 is a MOSFET that engineers can rely on for their critical power switching needs.

For detailed specifications, application notes, and additional resources, engineers and buyers are encouraged to visit the ON Semiconductor website or contact their sales representatives for more information.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess