EN
  • EN
  • DE

IXA37IF1200HJ

Part No IXA37IF1200HJ
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 58A 195W TO247 / IGBT PT 1200 V 58 A 195 W Through Hole ISOPLUS247™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer IXYS
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 58 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 35A
Power - Max 195 W
Switching Energy 3.8mJ (on), 4.1mJ (off)
Input Type Standard
Gate Charge 106 nC
Test Condition 600V, 35A, 27Ohm, 15V
Reverse Recovery Time (trr) 350 ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package ISOPLUS247™
Base Product Number IXA37IF1200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1324005-IXA37IF1200HJ
Ultra Librarian 3D Model Ultra Librarian IXA37IF1200HJ CAD Model

Description

The IXYS IXA37IF1200HJ is a single IGBT transistor that is designed to handle a maximum power of 195 W.

  • Maximum Power: 195 W
  • Voltage Collector Emitter Breakdown: 1200 V
  • Current Collector: 58 A
  • IGBT Type: PT
  • Reverse Recovery Time: 350 ns
  • Switching Energy (on): 3.8mJ
  • Switching Energy (off): 4.1mJ
  • Gate Charge: 106 nC
  • Mounting: Through Hole
  • Package: TO-247-3
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0945 $56.3780
9+ $11.5648 $104.0832
14+ $11.2034 $156.8476
19+ $10.8420 $205.9980
24+ $10.4806 $251.5344
32+ $9.3964 $300.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess