EN
  • EN
  • DE

NSVDAN222T1G

Part No NSVDAN222T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SW 80V DUAL SC75-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Standard 80 V 100mA (DC) Surface Mount SC-75, SOT-416
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-75, SOT-416
Case / Package SC-75, SOT-416
Family Name NSVDAN222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVDAN222T1GOSDKR, NSVDAN222T1G-ND, NSVDAN222T1GOSCT, NSVDAN222T1GOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887698-NSVDAN222T1G
Ultra Librarian 3D Model Ultra Librarian NSVDAN222T1G CAD Model

Description

The NSVDAN222T1G is a state-of-the-art dual ESD protection diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from electrostatic discharge (ESD) that can occur during manufacturing, handling, or operation.

Key Features

  • Low Capacitance: The device features ultra-low capacitance, typically 0.5 pF, making it ideal for high-speed data line applications where signal integrity is paramount.
  • ESD Protection: It offers robust ESD protection for sensitive circuits, meeting IEC61000-4-2 Level 4 standards, withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Bi-directional Design: The diode's bi-directional design provides symmetrical ESD protection for data lines that can experience positive and negative transient voltages.
  • Small Package Size: Packaged in a compact SOT-23, the NSVDAN222T1G minimizes the board space required, making it suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product is lead-free and RoHS compliant, ensuring environmental safety and meeting global regulatory requirements for electronic components.

Applications

The NSVDAN222T1G is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Serial ATA (SATA) ports
  • Mobile phones and other portable devices
  • High-speed data lines in consumer electronics

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in their products. The NSVDAN222T1G is subjected to rigorous testing and quality control measures to ensure it performs to specifications in the most demanding conditions.

Conclusion

With its combination of low capacitance, superior ESD protection, and compact form factor, the NSVDAN222T1G from ON Semiconductor is an excellent choice for designers looking to safeguard their high-speed data interfaces from the damaging effects of electrostatic discharge. Its compliance with international standards and environmental regulations makes it a responsible and future-proof solution for modern electronic designs.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0746 $57.8150
1,885+ $0.0614 $115.7390
2,920+ $0.0594 $173.4480
4,025+ $0.0574 $231.0350
5,200+ $0.0556 $289.1200
6,965+ $0.0498 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess