EN
  • EN
  • DE

NSVMBD770DW1T1G

Part No NSVMBD770DW1T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 100MA SC88 / Diode Schottky 70 V 100mA Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 500 mV @ 1 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 200 nA @ 35 V
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NSVMBD770
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 3,000
Win Source Part Number 1325583-NSVMBD770DW1T1G
Ultra Librarian 3D Model Ultra Librarian NSVMBD770DW1T1G CAD Model

Description

Introducing the NSVMBD770DW1T1G Dual N-Channel MOSFET by ON Semiconductor

The NSVMBD770DW1T1G from ON Semiconductor is a state-of-the-art dual N-Channel MOSFET designed for high-efficiency power management tasks. This compact and reliable component is an ideal solution for a wide range of applications, including load switch, power conversion, and motor control in the automotive and industrial sectors.

Key Features

  • Low On-Resistance: The MOSFET boasts an extremely low on-resistance, which enhances its efficiency by minimizing power loss during operation.
  • Dual N-Channel Configuration: Its dual N-Channel design allows for the integration of two independent MOSFETs in a single package, saving space and simplifying circuit design.
  • High-Temperature Performance: Engineered to withstand high temperatures, the NSVMBD770DW1T1G operates reliably in environments with demanding thermal conditions.
  • PowerTrench® Technology: Incorporating ON Semiconductor's proprietary PowerTrench® technology, this MOSFET ensures optimal power density and performance while maintaining a low profile.
  • Automotive Grade: Meeting the stringent requirements of the automotive industry, this device is AEC-Q101 qualified, ensuring robustness and quality for automotive applications.

Specifications

  • Voltage Rating: The device supports a drain-source voltage (Vds) of up to 30V, providing a wide operating range for various circuit designs.
  • Current Capacity: It can handle continuous drain currents (Id) up to 7.7A, facilitating the management of high current loads.
  • Package: Enclosed in a compact SOT-363 package, the NSVMBD770DW1T1G is designed for space-constrained applications without sacrificing performance.

Applications

The versatility of the NSVMBD770DW1T1G makes it suitable for a variety of applications, including:

  • Automotive systems such as engine control units, power distribution modules, and LED lighting.
  • DC-DC converters where efficiency and space are critical.
  • Power management for portable electronics, where battery life is paramount.
  • Motor control circuits in industrial automation systems.

With its combination of efficiency, reliability, and compact form factor, the NSVMBD770DW1T1G from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1018 $50.3910
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,305+ $0.0757 $250.1885
4,420+ $0.0679 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess