EN
  • EN
  • DE

2SJ319S

Part No 2SJ319S
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon P-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126761-2SJ319S
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ319S CAD Model

Description

The 2SJ319S is a P-channel RF MOSFET (Radio Frequency Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Hitachi. It's designed specifically for high-frequency applications, typically used in RF amplifiers and switching circuits where low noise and high gain are critical.

Applications:

  • RF Amplifiers
  • RF Switching Circuits
  • High-Frequency Oscillators
  • Wireless Communication Systems
  • Radio Transmitters and Receivers

Features:

  • P-Channel MOSFET: Allows for flexible circuit design in various RF applications.
  • High Gain: Provides significant amplification for weak RF signals.
  • Low Noise Figure: Minimizes unwanted noise in RF circuits, improving signal quality.
  • High Power Gain: Efficiently amplifies RF signals with minimal power loss.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Input Capacitance: Reduces signal loading and improves high-frequency performance.
  • Surface Mount Package: Facilitates easy assembly and integration into compact RF modules.

Benefits:

  • Enhanced RF Performance: High gain and low noise figure improve signal quality in RF applications.
  • Versatile RF Applications: Suitable for a wide range of RF amplifier and switching circuits.
  • Reliable Performance: Designed for stable and reliable operation in demanding RF environments.
  • Simplified Circuit Design: Facilitates easy integration into RF circuit designs.
  • Improved Signal Quality: Minimizes noise and maximizes signal strength in RF systems.

Additional Details:

The 2SJ319S comes in a surface-mount package, which is ideal for modern PCB designs. The device is optimized for operation at specific frequencies; consult the Hitachi datasheet for the exact frequency range and associated performance characteristics. Parameters such as input impedance, output impedance, and stability factors are essential for proper circuit design. Proper biasing is crucial to achieve optimal performance and prevent unwanted oscillations. Ensure proper impedance matching for maximum power transfer and minimum signal reflection. The specific datasheet from Hitachi should be consulted for detailed specifications, application notes, and recommended operating conditions to ensure proper and reliable performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess