EN
  • EN
  • DE

2SJ550S

Part No 2SJ550S
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon P Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126854-2SJ550S
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SJ550S CAD Model

Description

The 2SJ550S is a P-channel power MOSFET manufactured by Hitachi, Ltd. It is designed for high-voltage, high-current switching applications. It's known for its robust design and reliability in demanding environments. This MOSFET is often used in applications where a negative voltage is switched or controlled.

Applications

  • High-voltage power supplies
  • Motor control
  • Audio amplifiers
  • DC-DC converters
  • Inverters

Features

  • P-Channel MOSFET
  • High Drain-Source Voltage (VDS)
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • High Input Impedance

Benefits

  • Efficient power conversion due to low RDS(on), minimizing power losses and improving overall system efficiency.
  • High voltage handling capability makes it suitable for demanding high-voltage applications.
  • Fast switching speed enables efficient operation in high-frequency circuits.
  • Simplified gate drive requirements due to high input impedance.
  • Reliable performance in harsh environments due to its robust construction.

Additional Details

The 2SJ550S is typically packaged in a TO-220 or a similar through-hole package. Key electrical characteristics include the Drain-Source Breakdown Voltage (V(BR)DSS), Gate-Source Threshold Voltage (VGS(th)), Drain-Source On-Resistance (RDS(on)), and Total Gate Charge (Qg). Proper heat sinking is crucial to manage power dissipation, particularly at higher current levels. The datasheet provides detailed specifications that must be considered for proper application and safe operation. The device’s switching times (turn-on delay time, rise time, turn-off delay time, and fall time) are also important parameters for high-frequency applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8325 $57.9900
30+ $3.9651 $118.9530
46+ $3.8415 $176.7090
63+ $3.7179 $234.2277
81+ $3.5944 $291.1464
108+ $3.2225 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess