EN
  • EN
  • DE

2SK1152

Part No 2SK1152
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N-Channel MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1126944-2SK1152
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1152 CAD Model

Description

The 2SK1152 is an N-channel silicon MOSFET designed for high-frequency power amplifier applications. Manufactured by Hitachi, Ltd., this transistor is specifically engineered to deliver efficient and reliable performance in RF applications where low distortion and high gain are crucial.

Applications

  • RF Power Amplifiers: The 2SK1152 is used in power amplifier circuits operating in the radio frequency range.
  • High-Frequency Oscillators: It finds applications in oscillator circuits generating high-frequency signals.
  • Transmitters: Used in various transmitter stages to amplify signals for transmission.
  • RF Switches: Can be used as an RF switch in various communication systems.
  • Amateur Radio Equipment: Commonly found in amateur radio setups for signal amplification.

Features

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • High Power Gain: Offers substantial power gain, crucial for RF signal amplification.
  • Low Distortion: Designed to minimize signal distortion, ensuring high fidelity.
  • High-Frequency Operation: Optimized for performance in high-frequency applications.
  • High Input Impedance: Provides a high input impedance, reducing load on the driving circuit.
  • Excellent Linearity: Offers excellent linearity characteristics for faithful signal reproduction.

Benefits

  • Enhanced Signal Amplification: Improves signal strength in RF circuits, leading to better performance.
  • Reduced Signal Distortion: Minimizes unwanted harmonics and distortion, ensuring clearer and more accurate signals.
  • Improved System Efficiency: High efficiency reduces power consumption and heat generation.
  • Reliable Performance: Offers stable and consistent performance in demanding RF environments.
  • Extended Operating Life: Designed for longevity, ensuring long-term reliability in RF systems.

Additional Details

The 2SK1152 typically requires appropriate biasing and impedance matching for optimal performance. It is often used with heat sinks to manage thermal dissipation during high-power operation. Its characteristics make it suitable for applications requiring clean and efficient RF amplification.

Technical Specifications (Typical):

Drain-Source Voltage (VDS): 60V

Gate-Source Voltage (VGS): ±20V

Drain Current (ID): 1.5A

Power Dissipation (PD): 10W

Operating Temperature: -55°C to +150°C

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7249 $71.1747
6+ $19.4664 $116.7984
10+ $18.8588 $188.5880
13+ $18.2502 $237.2526
17+ $17.6415 $299.9055
22+ $15.8166 $347.9652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess