EN
  • EN
  • DE

2SK1160

Part No 2SK1160
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126950-2SK1160
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1160 CAD Model

Description

The 2SK1160 is an N-channel RF MOSFET transistor manufactured by Hitachi, Ltd. It is designed for high-frequency amplification and switching applications. Its robust design and high gain make it suitable for a variety of communication and industrial applications where signal integrity and power efficiency are crucial.

Applications

  • RF Amplifiers
  • Oscillators
  • High-Frequency Switching Circuits
  • Radio Communication Systems
  • Test and Measurement Equipment

Features

  • N-Channel MOSFET
  • High Power Gain
  • Low Noise Figure
  • High-Speed Switching
  • Excellent Linearity

Benefits

  • Improved Signal Amplification: Offers significant signal gain in RF applications, enhancing the performance of communication systems.
  • Reduced Noise: Low noise figure ensures clean signal amplification, crucial for sensitive receiver circuits.
  • Efficient Switching: High-speed switching capability allows for efficient power control in high-frequency circuits.
  • Enhanced System Performance: Improves overall performance of RF systems by providing a reliable and high-performance amplification solution.
  • Reliable Operation: Manufactured by Hitachi, ensuring high quality and reliability.

Additional Details

The 2SK1160's specifications typically include a drain-source voltage rating, gate-source voltage rating, drain current rating, and power dissipation rating. These parameters are critical for ensuring safe and reliable operation within specified circuit conditions. The device also features a low feedback capacitance, which is beneficial for maintaining stability in high-frequency amplifier designs. It comes in a standard package that facilitates easy mounting and thermal management.

Proper biasing and thermal management are essential for optimal performance and longevity of the 2SK1160. Designers should adhere to the manufacturer's recommended operating conditions and consider using appropriate heat sinking techniques to prevent overheating. The 2SK1160's combination of high gain, low noise, and efficient switching makes it a valuable component for advanced RF and high-frequency applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5985 $63.1970
5+ $25.9274 $129.6370
7+ $25.1166 $175.8162
10+ $24.3070 $243.0700
13+ $23.4962 $305.4506
17+ $21.0660 $358.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess