EN
  • EN
  • DE

2SK1268

Part No 2SK1268
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037593-2SK1268
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1268 CAD Model

Description

The 2SK1268 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Hitachi. This transistor is designed for power switching and amplification applications. Its characteristics make it suitable for a variety of electronic circuits, particularly those requiring efficient and reliable control of power.

Applications

  • Power switching circuits
  • DC-DC converters
  • Motor control circuits
  • Solid-state relays
  • Audio amplifiers
  • Power inverters

Features

  • N-channel MOSFET
  • Low on-resistance (Rds(on))
  • High drain current (Id) capability
  • Fast switching speed
  • High power dissipation

Benefits

  • Efficient power switching, minimizing power losses
  • Effective amplification in various circuit designs
  • Reliable operation in high-current applications
  • Stable performance over a range of operating temperatures
  • Reduced heat generation due to low on-resistance

Additional Details

The 2SK1268 typically comes in a through-hole package, such as a TO-220 or similar, for easy mounting and heat dissipation. Key specifications include the drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (Rds(on)). The gate threshold voltage (Vgs(th)) is a critical parameter that determines the voltage required to turn the transistor on. Consult the official Hitachi datasheet for precise specifications, including maximum ratings, thermal resistance, and detailed electrical characteristics. Proper heat sinking is often necessary when operating the transistor at its maximum power dissipation to prevent overheating and ensure long-term reliability. It's important to consider the gate charge (Qg) for high-frequency switching applications, as it affects the switching speed and power losses. Protecting the gate from electrostatic discharge (ESD) is crucial to prevent damage to the MOSFET. The drain-source capacitance (Cds) can also be important in some applications. Understanding the Safe Operating Area (SOA) is essential for avoiding damage to the transistor under different operating conditions. Additionally, consider using appropriate gate drive circuitry to optimize switching performance.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess