EN
  • EN
  • DE

2SK1334

Part No 2SK1334
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N-Channel MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1126995-2SK1334
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1334 CAD Model

Description

The 2SK1334 is an N-channel MOSFET designed for high-power switching and amplification applications. Manufactured by Hitachi, Ltd, this device is suitable for a wide range of uses, including audio amplifiers, DC-DC converters, and motor control circuits. Its high breakdown voltage and low on-resistance contribute to efficient and reliable operation.

Applications

  • Audio Amplifiers
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators
  • General-Purpose Switching

Features

  • N-Channel MOSFET
  • High Breakdown Voltage
  • Low On-Resistance
  • High-Speed Switching
  • Avalanche Rated

Benefits

  • Efficient Power Handling: Low on-resistance minimizes power losses, improving the efficiency of power conversion and amplification circuits.
  • Robust Protection: High breakdown voltage provides robust protection against voltage transients, enhancing the reliability of the device.
  • Improved Switching Performance: High-speed switching capabilities minimize switching losses and improve the overall efficiency of power conversion circuits.
  • Enhanced Durability: Avalanche rating provides an extra layer of protection against inductive kickback, enhancing the device's durability.
  • Versatile Application: Suitable for a wide range of applications, including audio amplifiers, DC-DC converters, and motor control circuits.

Additional Details

The 2SK1334's specifications generally include key parameters such as drain-source voltage, gate-source voltage, continuous drain current, and power dissipation. These parameters are critical for designing circuits that operate within the transistor's safe operating area. Proper gate drive and thermal management are essential for optimal performance and longevity. Designers should ensure that the gate drive voltage is within the specified range and consider using appropriate heat sinking techniques to prevent overheating. The combination of high breakdown voltage, low on-resistance, and high-speed switching makes the 2SK1334 a valuable component for power electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3488 $90.6976
4+ $37.2095 $148.8380
5+ $36.0464 $180.2320
7+ $34.8833 $244.1831
9+ $33.7214 $303.4926
12+ $30.2321 $362.7852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess