EN
  • EN
  • DE

2SK163

Part No 2SK163
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon N-Channel MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1127094-2SK163
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK163 CAD Model

Description

The 2SK163 is an N-channel junction field-effect transistor (JFET) manufactured by Hitachi. It is designed for high-performance audio and instrumentation applications due to its low noise and high input impedance characteristics.

Applications

  • High-fidelity audio preamplifiers: Used in the input stage of preamplifiers to minimize noise and distortion, thereby preserving the integrity of the audio signal.
  • Instrumentation amplifiers: Employed in sensitive measurement equipment to amplify weak signals without introducing significant noise.
  • Mixers: Found in RF and audio mixers where low distortion is crucial for signal quality.
  • Analog switches: Can be used in analog switching circuits where a high off-state impedance and low on-state resistance are required.
  • Source followers: Utilized in buffer stages to provide high input impedance and low output impedance, preventing signal loading.

Features

  • Low Noise: The 2SK163 is specifically designed for low-noise operation, making it suitable for sensitive signal amplification.
  • High Input Impedance: JFETs inherently have high input impedance, reducing loading effects on the signal source.
  • High Gain: Provides substantial voltage gain in amplifier circuits.
  • Low Distortion: Ensures minimal distortion of the amplified signal, preserving signal fidelity.
  • Excellent Linearity: Operates with high linearity, especially in the specified operating region.

Benefits

  • Improved Audio Quality: Low noise and distortion result in cleaner and more accurate audio reproduction in preamplifiers.
  • Accurate Signal Amplification: High gain and linearity ensure that weak signals are amplified accurately without significant signal degradation.
  • Reduced Signal Loading: High input impedance minimizes the effect of the amplifier on the source signal, preserving the signal's integrity.
  • Enhanced Measurement Accuracy: Low noise characteristics allow for more precise measurements in instrumentation applications.
  • Reliable Switching: Provides reliable and clean switching in analog switch applications due to its high off-state impedance and low on-state resistance.

Additional Details

The 2SK163 typically operates with a drain voltage (VDS) and gate-source voltage (VGS) within specified limits to ensure optimal performance and longevity. It is often used with carefully chosen biasing resistors to establish the correct operating point. Its characteristics make it a favorite among audiophiles and electronic engineers who require high-performance amplification and signal processing. The device is typically housed in a through-hole package, which facilitates easy mounting and soldering on printed circuit boards. While datasheets for the 2SK163 provide detailed specifications, careful consideration of the application's specific requirements is crucial to maximizing its potential. Manufacturers often recommend using decoupling capacitors and proper grounding techniques to further reduce noise and improve overall circuit performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.6842 $115.3684
3+ $47.3307 $141.9921
4+ $45.8512 $183.4048
6+ $44.3728 $266.2368
7+ $42.8932 $300.2524
10+ $38.4569 $384.5690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess