EN
  • EN
  • DE

PI74FCT162244TA

Part No PI74FCT162244TA
Manufacturer Pericom
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Fast CMOS 16-Bit Buffer/Line Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237645-PI74FCT162244TA
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT162244TA CAD Model

Description

The PI74FCT162244TA is a 16-bit buffer/driver with 3-state outputs manufactured by Pericom (now Diodes Incorporated). It is designed for high-performance bus interface applications, providing buffering and driving capabilities for data transmission. This device is commonly used to isolate and protect bus lines in digital systems.

Applications

  • Memory Interfacing: Buffering data lines between memory and processors.
  • Bus Isolation: Isolating bus segments to prevent noise and signal degradation.
  • Data Transmission: Driving data signals across backplanes and cables.
  • Level Shifting: Interfacing between different voltage levels.
  • High-Speed Logic Circuits: General purpose buffering in digital systems.

Features

  • 16-Bit Wide: Handles 16 bits of data simultaneously.
  • 3-State Outputs: Allows outputs to be high, low, or high-impedance.
  • Low Propagation Delay: Minimizes signal delay for high-speed operation.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.
  • Multiple Packaging Options: Available in various packages, including TSSOP and SOIC.
  • Low Power Consumption: Reduces power consumption in the system.

Benefits

  • Improved Signal Integrity: Buffers and drives signals to maintain signal quality.
  • Increased System Performance: Minimizes signal delay for high-speed operation.
  • Enhanced Reliability: Protects bus lines from noise and signal degradation.
  • Simplified Design: Easy to integrate into various digital systems.
  • Flexibility: Supports a wide range of bus interface applications.

Additional Details

The PI74FCT162244TA buffer/driver is designed for high-performance bus interface applications. Its low propagation delay and 3-state outputs make it ideal for buffering and driving data signals across backplanes and cables. The device is available in various packages for easy integration into different electronic designs. Specific parameters like propagation delay times, input voltage thresholds, and output drive capabilities can be found in the official Diodes Incorporated (formerly Pericom) datasheet. Proper decoupling capacitors should be used to minimize noise on the power supply lines. The 3-state outputs allow for multiple devices to share a common bus.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2714 $75.8142
6+ $20.7357 $124.4142
9+ $20.0878 $180.7902
12+ $19.4398 $233.2776
16+ $18.7919 $300.6704
21+ $16.8480 $353.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess