EN
  • EN
  • DE

2SK431IHE

Part No 2SK431IHE
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037842-2SK431IHE
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK431IHE CAD Model

Description

The 2SK431IHE is an N-channel MOSFET designed for RF amplification applications. Manufactured by Hitachi, Ltd, this transistor is optimized for high-frequency performance and low noise, making it suitable for various communication systems and RF front-end circuits.

Applications:

  • RF Amplifiers
  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • Mixers
  • High-Frequency Communication Systems

Features:

  • N-Channel MOSFET
  • High Transconductance
  • Low Noise Figure
  • High Power Gain
  • Surface Mount Package

Benefits:

  • Improved RF Performance: The 2SK431IHE delivers excellent high-frequency characteristics, ensuring optimal performance in RF applications.
  • Enhanced Signal Reception: Its low noise figure allows for cleaner signal amplification, improving overall signal reception quality.
  • Increased System Efficiency: High power gain contributes to efficient signal amplification, reducing power consumption and improving system efficiency.
  • Compact Design: The surface mount package allows for compact circuit designs, saving valuable board space.
  • Reliable Operation: Manufactured by Hitachi, Ltd, the 2SK431IHE offers reliable performance and longevity.

Specifications:

The 2SK431IHE typically features a drain-source voltage (Vds) rating appropriate for RF applications, a gate-source voltage (Vgs) rating, and a drain current (Id) rating. Its key performance parameters include transconductance (gm), noise figure (NF), and power gain (Gp) at specific frequencies. Consult the datasheet for precise specifications.

In summary, the 2SK431IHE is a high-performance N-channel MOSFET designed to meet the demands of modern RF applications. Its low noise, high gain, and compact design make it an ideal choice for designers seeking to optimize the performance of their communication systems and RF front-end circuits.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess