EN
  • EN
  • DE

HA17012PC

Part No HA17012PC
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061685-HA17012PC
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA17012PC CAD Model

Description

The HA17012PC is a general-purpose operational amplifier IC manufactured by Hitachi, Ltd. Operational amplifiers (op-amps) are fundamental building blocks in analog electronic circuits. This particular op-amp is designed for a wide range of applications due to its versatile characteristics and ease of use. It's characterized by its high gain, low noise, and stable performance, making it suitable for both signal amplification and signal processing tasks.

Applications

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers to boost audio signals.
  • Active Filters: Employed in low-pass, high-pass, band-pass, and band-stop filters for signal conditioning and noise reduction.
  • Instrumentation Amplifiers: Integrated into precision measurement circuits for amplifying small signals from sensors and transducers.
  • Voltage Regulators: Used in linear voltage regulators to provide stable output voltages for electronic devices.
  • Signal Conditioners: Employed to scale, offset, or linearize signals from various sources before they are processed by other circuits.
  • Oscillators: Used in various oscillator circuits, such as Wien bridge oscillators and phase-shift oscillators, to generate periodic signals.

Features

  • High Open-Loop Gain: Provides substantial amplification for small input signals.
  • Low Input Bias Current: Minimizes the loading effect on the input signal source.
  • Short-Circuit Protection: Protects the IC from damage due to accidental short circuits at the output.
  • Wide Operating Voltage Range: Allows for flexible use with different power supply voltages.
  • Internal Phase Compensation: Ensures stable operation and prevents oscillations in various circuit configurations.
  • Low Noise: Minimizes unwanted noise in the amplified signal.

Benefits

  • Versatile Applications: Suitable for a wide range of analog circuit designs.
  • Easy to Use: Simple to implement in various circuit configurations.
  • Stable Performance: Provides consistent and reliable operation.
  • Cost-Effective: Offers a good balance between performance and price.
  • Compact Size: Enables space-saving designs in electronic devices.

Additional Details

The HA17012PC typically operates with a dual power supply (e.g., ±15V). Detailed specifications such as input impedance, output voltage swing, slew rate, and bandwidth can be found in the device datasheet. The datasheet also provides recommended operating conditions and application circuits. It is usually available in a DIP (Dual In-line Package) or SOP (Small Outline Package), making it easy to prototype and manufacture.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess