EN
  • EN
  • DE

CDC972DGGR

Part No CDC972DGGR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1051677-CDC972DGGR
Ultra Librarian 3D Model Ultra Librarian CDC972DGGR CAD Model

Description

The Texas Instruments CDC972DGGR is a high-performance, precision clock buffer designed to meet the stringent requirements of today's advanced digital systems. This powerful component is part of Texas Instruments' extensive clock distribution product line, offering exceptional signal integrity and timing solutions for a wide range of applications.

Key Features

  • Multiple Outputs: The CDC972DGGR features multiple buffered outputs that provide clean and stable clock signals to various parts of a digital system, ensuring synchronized operation.
  • Low Skew: One of the most critical aspects of a clock buffer is its skew characteristics. The CDC972DGGR boasts low output-to-output skew, which minimizes timing discrepancies and enhances overall system reliability.
  • Wide Frequency Range: This clock buffer supports a broad frequency range, making it versatile for different clocking requirements and allowing it to be used in a variety of applications, from consumer electronics to industrial systems.
  • High Drive Capability: With its high drive capability, the CDC972DGGR can drive multiple loads with ease, ensuring that the clock signal remains robust even under heavy loading conditions.

Applications

The CDC972DGGR is suitable for numerous applications, including but not limited to:

  • Networking equipment such as routers, switches, and servers
  • Telecommunications infrastructure
  • High-speed computing and data processing systems
  • Consumer electronics including set-top boxes and gaming consoles
  • Industrial control and automation systems

Technical Specifications

Constructed with cutting-edge technology, the CDC972DGGR comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, allowing for efficient use of PCB space. It operates over a wide temperature range, ensuring reliability in various environmental conditions. The device is also compliant with RoHS (Restriction of Hazardous Substances), reflecting Texas Instruments' commitment to environmental sustainability.

With its robust design and advanced features, the Texas Instruments CDC972DGGR clock buffer is an essential component for ensuring accurate timing and synchronization in high-performance digital systems.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Lowest to $0.1640
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $29.3578
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.5454

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess