EN
  • EN
  • DE

HD14536BP

Part No HD14536BP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016881-HD14536BP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD14536BP CAD Model

Description

The HD14536BP is a programmable timer manufactured by Hitachi (now Renesas). It's a versatile CMOS integrated circuit designed for use in a wide variety of timing and control applications. This timer allows users to select from a range of division ratios to generate precise timing signals.

Applications

  • Industrial timers: Used in industrial automation systems for controlling process timing.
  • Appliance timers: Found in appliances like washing machines and dryers to control cycle timing.
  • Alarm systems: Employed in security systems for generating timed alarm signals.
  • Lighting control: Utilized in lighting systems for creating timed lighting effects.
  • Data acquisition systems: Used in data acquisition equipment for triggering data collection at specific intervals.

Features

  • Programmable division ratios: Offers a wide range of division ratios for generating diverse timing signals.
  • CMOS technology: Provides low power consumption.
  • Wide operating voltage range: Operates from 3V to 15V.
  • High noise immunity: Reduces susceptibility to noise interference.
  • Schmitt-trigger inputs: Improve noise immunity and signal conditioning.
  • TTL compatible: Interfaces easily with TTL logic circuits.
  • Available in DIP package: Typically available in a standard DIP package.

Benefits

  • Versatile timing control: Programmable division ratios allow for precise timing signal generation.
  • Energy efficiency: Low power consumption extends battery life in portable devices.
  • Reliable operation: Wide operating voltage range ensures stable performance under varying conditions.
  • Improved noise immunity: Schmitt-trigger inputs reduce the impact of noise on timing signals.
  • Easy integration: TTL compatibility simplifies interfacing with other logic circuits.

The HD14536BP programmable timer is a reliable and flexible solution for various timing and control applications. Its programmable division ratios, low power consumption, and high noise immunity make it a popular choice for industrial, consumer, and data acquisition systems. The timer's ability to generate precise timing signals and its ease of integration contribute to its value in applications where accurate and reliable timing is essential.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess