EN
  • EN
  • DE

HD74HC04

Part No HD74HC04
Manufacturer Hitachi, Ltd
Description Hex Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1179419-HD74HC04
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC04 CAD Model

Description

The HD74HC04 is a high-speed CMOS hex inverter integrated circuit manufactured by Hitachi (now Renesas Electronics). This device contains six independent inverters, each of which performs the logical NOT function. It is part of the 74HC series, which is known for its high-speed operation and low power consumption compared to older TTL logic families.

Applications

  • General-purpose logic circuits
  • Oscillators
  • Clock signal inverters
  • Signal conditioning
  • Digital circuit design

Features

  • High-speed operation: Propagation delay times are typically in the nanosecond range.
  • Low power consumption: CMOS technology results in very low static power dissipation.
  • Wide operating voltage range: Operates from 2V to 6V.
  • High noise immunity: Offers excellent noise margin due to the CMOS structure.
  • TTL compatibility: Can interface directly with TTL logic devices.

Benefits

  • Simplified logic design: Provides a convenient way to invert digital signals in a variety of applications.
  • Reduced power consumption: Minimizes energy waste, making it suitable for battery-powered devices.
  • Increased system performance: High-speed operation contributes to faster overall system performance.
  • Improved system reliability: High noise immunity ensures reliable operation in noisy environments.
  • Easy integration: TTL compatibility simplifies integration with existing logic circuits.

Additional Details

The HD74HC04 is available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). Its operating temperature range is typically -40°C to +85°C. Each inverter within the HD74HC04 functions independently. The input impedance is very high, and the output impedance is relatively low. When designing with the HD74HC04, it's important to consider the capacitive loading on the outputs, as excessive capacitance can increase propagation delay times. Always consult the datasheet for the most accurate and up-to-date specifications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess