EN
  • EN
  • DE

HD74HC126

Part No HD74HC126
Manufacturer Hitachi, Ltd
Description Quad. Bus Buffer Gates (with 3-state outputs)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1179432-HD74HC126
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74HC126 CAD Model

Description

The HD74HC126 is a high-speed CMOS quad bus buffer gate with 3-state outputs, manufactured by Hitachi. This device is designed for use in a wide range of digital logic applications requiring buffered outputs and the ability to isolate sections of a bus.

Applications:

  • Bus Buffering: Isolating and driving high-capacitance buses in computer systems.
  • Memory Addressing: Providing buffered address lines to memory arrays.
  • Data Multiplexing: Selecting one of several data sources for transmission.
  • Logic Level Translation: Interfacing between different logic voltage levels.
  • Line Driving: Increasing the drive capability of digital signals for transmission over longer distances.

Features:

  • High Speed Operation: Propagation delay times are typically in the nanosecond range, enabling fast system performance.
  • 3-State Outputs: Allows outputs to be placed in a high-impedance state, effectively disconnecting the device from the bus.
  • Low Power Consumption: CMOS technology minimizes power dissipation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V, providing flexibility in system design.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Quadruple Buffers: Contains four independent buffer gates in a single package.

Benefits:

  • Improved Bus Performance: Buffering isolates bus sections, reducing capacitive loading and improving signal integrity.
  • Flexible System Design: 3-state outputs enable multiple devices to share a single bus, simplifying system architecture.
  • Reduced Power Consumption: Low power CMOS technology extends battery life in portable devices.
  • Increased System Reliability: High noise immunity minimizes the effects of noise on system operation.
  • Simplified Board Layout: Quad buffer configuration reduces component count and simplifies board layout.

Additional Details:

The HD74HC126 is available in various package types, including DIP and SOIC. Its operating temperature range typically spans from -40°C to +85°C. The 3-state control input allows enabling or disabling the outputs, providing a mechanism for isolating the device from the bus when not in use. This is particularly useful in systems with multiple devices sharing a common bus.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4401 $59.4135
320+ $0.3615 $115.6800
500+ $0.3500 $175.0000
685+ $0.3384 $231.8040
885+ $0.3269 $289.3065
1,185+ $0.2934 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess