EN
  • EN
  • DE

HD74LS136P

Part No HD74LS136P
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description XOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062344-HD74LS136P
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS136P CAD Model

Description

The HD74LS136P is a quad 2-input exclusive-OR (XOR) gate manufactured by Hitachi, Ltd. This integrated circuit contains four independent XOR gates, each performing the logical exclusive-OR function. The output of an XOR gate is high only when the inputs are at different logic levels. The device is designed for use in digital logic applications, such as parity generation, code converters, and arithmetic circuits.

Applications

  • Parity generation and checking in data transmission systems.
  • Code converters for encoding and decoding data.
  • Arithmetic circuits for performing addition and subtraction.
  • Comparator circuits for comparing two binary values.
  • Pseudo-random number generators.

Features

  • Quad 2-input XOR gates: Contains four independent XOR gates in a single package.
  • TTL compatible inputs and outputs: Interfaces easily with other TTL logic devices.
  • High-speed operation: Suitable for applications requiring fast switching speeds.
  • Low power consumption: Minimizes power dissipation.
  • DIP-14 package: Easy to handle and install in standard circuit boards.

Benefits

  • Simplified circuit design: Reduces the number of components required for XOR logic functions.
  • Improved system performance: High-speed operation ensures fast data processing.
  • Reduced power consumption: Low power dissipation minimizes energy waste.
  • Enhanced reliability: High-quality manufacturing ensures reliable operation.
  • Cost-effective solution: Provides a low-cost solution for XOR logic applications.

Additional Details

The HD74LS136P operates on a standard 5V DC power supply. It is characterized by its high-speed performance and TTL compatibility. The device's quad configuration allows for parallel processing of multiple XOR operations. The DIP package allows for easy prototyping and breadboarding. It offers good noise margin, making it reliable in various environments.

The HD74LS136P's widespread use in digital electronics makes it a reliable choice for both new designs and replacements in existing systems. Its robust design and consistent performance ensure long-term reliability.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess