EN
  • EN
  • DE

HM624256AJP-20

Part No HM624256AJP-20
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063124-HM624256AJP-20
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM624256AJP-20 CAD Model

Description

The HM624256AJP-20 is a high-speed, low-power 256K x 16-bit Static Random Access Memory (SRAM) manufactured by Hitachi. It is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and memory-intensive tasks.

Applications:

  • Embedded systems requiring fast memory access
  • Cache memory for microprocessors
  • Digital signal processing (DSP) systems
  • Industrial control systems
  • Networking equipment

Features:

  • High-speed access time: 20ns
  • Low power consumption: Operates at low voltage, reducing overall power requirements.
  • 256K x 16-bit organization: Provides ample memory capacity for various applications.
  • TTL-compatible inputs and outputs: Ensures easy interfacing with standard logic circuits.
  • Single 3.3V power supply: Simplifies power supply design.
  • Available in a standard package: Allows for easy integration into existing systems.

Benefits:

  • Increased system performance: Fast access times minimize memory latency.
  • Reduced power consumption: Low-power operation extends battery life in portable devices and reduces overall system power consumption.
  • Simplified system design: TTL compatibility and single power supply requirements simplify integration.
  • Enhanced reliability: Hitachi's manufacturing processes ensure high reliability and longevity.
  • Cost-effective solution: Provides a balance of performance and cost for various memory applications.

Additional Details:

The HM624256AJP-20 operates with a single 3.3V power supply and features TTL-compatible inputs and outputs. Its 20ns access time makes it suitable for high-speed applications where memory latency is critical. The device is available in a standard package for easy integration into existing systems. The SRAM utilizes advanced CMOS technology to achieve both high speed and low power consumption.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess