EN
  • EN
  • DE

R1FV08G15RLG-7A

Part No R1FV08G15RLG-7A
Manufacturer Hitachi, Ltd
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 287732-R1FV08G15RLG-7A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1FV08G15RLG-7A CAD Model

Description

The R1FV08G15RLG-7A is a high-density NAND Flash memory device manufactured by Hitachi, Ltd. It is designed for mass storage applications requiring high capacity, fast access times, and low power consumption. This NAND Flash memory offers a storage capacity of 8 gigabits, organized to provide efficient data storage and retrieval. It's well-suited for use in solid-state drives (SSDs), memory cards, and embedded systems where large storage capacity is essential.

Applications:

  • Solid-State Drives (SSDs): Used as the primary storage medium in SSDs for laptops, desktops, and servers.
  • Memory Cards: Ideal for use in SD cards, microSD cards, and other removable storage devices.
  • Embedded Systems: Suitable for use in industrial controllers, medical devices, and other embedded applications requiring high storage capacity.
  • Mobile Devices: Applicable in smartphones, tablets, and other mobile devices for storing user data, applications, and media files.
  • Digital Cameras and Camcorders: Utilized for storing photos and videos.

Features:

  • High Storage Capacity: Offers a large storage capacity of 8 gigabits, allowing for the storage of significant amounts of data.
  • Fast Read and Write Speeds: Provides fast read and write access times, enhancing the performance of storage devices.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Error Correction Code (ECC): Incorporates ECC to ensure data integrity and reliability.
  • Wear Leveling: Implements wear leveling algorithms to extend the lifespan of the memory.
  • Page Programming: Supports page programming for efficient data storage and retrieval.

Benefits:

  • Increased Storage Capacity: High storage capacity meets the demands of data-intensive applications.
  • Improved System Performance: Fast read and write speeds enhance the overall performance of storage devices.
  • Extended Battery Life: Low power consumption prolongs the battery life of portable devices.
  • Enhanced Data Reliability: ECC ensures data integrity and reliability.
  • Longer Lifespan: Wear leveling extends the lifespan of the memory.

Additional details: The R1FV08G15RLG-7A typically operates at a supply voltage of 3.3V or 1.8V and has an operating temperature range of -40°C to +85°C. It utilizes a NAND Flash memory technology, offering non-volatile storage with high endurance and reliability. This memory component is RoHS compliant, ensuring environmental compliance. This NAND Flash memory is an excellent choice for a wide range of applications requiring high capacity, high performance, and reliable data storage.

You May Also Be Interested in

AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess