EN
  • EN
  • DE

HMC183QS24

Part No HMC183QS24
Manufacturer Hittite
Description GaAs MMIC SP8T NON-REFLECTIVE SWITCH, DC - 2.0 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181120-HMC183QS24
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC183QS24 CAD Model

Description

The HMC183QS24 is a GaAs MMIC SPDT switch manufactured by Hittite Microwave Corporation (now Analog Devices). It is designed for applications requiring high isolation and low insertion loss across a broad frequency range. This switch is commonly used in test and measurement equipment, communication systems, and radar applications.

Applications

  • Test and Measurement Equipment
  • Communication Systems
  • Radar Systems
  • Military Applications
  • Wireless Infrastructure

Features

  • Wide Frequency Range: Operates from DC to 3.5 GHz.
  • High Isolation: Provides excellent isolation between ports, typically greater than 40 dB.
  • Low Insertion Loss: Minimizes signal attenuation, typically around 0.6 dB.
  • Fast Switching Speed: Enables rapid switching between states, with typical switching times in the nanosecond range.
  • Positive Control Voltage: Operates with a positive control voltage for easy integration.
  • Compact Package: Comes in a small QSOP24 package, suitable for space-constrained designs.

Benefits

  • Improved Signal Integrity: High isolation and low insertion loss ensure minimal signal degradation.
  • Versatile Design: The wide frequency range makes it adaptable to various applications.
  • Simplified Integration: Positive control voltage simplifies circuit design.
  • Space-Saving: The small package allows for compact designs.
  • Enhanced System Performance: Fast switching speed improves overall system responsiveness.

Additional Details

The HMC183QS24 requires a positive control voltage (typically +3V to +5V) to control the switch state. It is internally matched to 50 ohms, simplifying integration into most systems. Fabricated using GaAs technology, it offers excellent performance and reliability. The operating temperature range is typically from -40°C to +85°C. ESD precautions are essential when handling this device. The QSOP24 package provides good thermal conductivity. This switch is often used in signal routing, switching matrices, and redundancy applications where high performance and reliability are critical.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,189 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess