The Hittite (now Analog Devices) HMC197 is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for use in various RF and microwave applications. This broadband switch operates from DC to 3 GHz and features low insertion loss, high isolation, and excellent linearity.
Applications:
- Cellular infrastructure
- Wireless LAN (WLAN)
- Microwave radios
- Test and measurement equipment
- Switch matrix applications
- Automated test equipment (ATE)
- Satellite communication systems
Features:
- Broadband operation: DC to 3 GHz
- Low insertion loss: 0.6 dB typical at 2 GHz
- High isolation: 35 dB typical at 2 GHz
- High linearity: +52 dBm IIP3
- Fast switching speed: 3 ns
- Positive control voltage
- Surface mount package
Benefits:
- Enables flexible signal routing and switching in RF and microwave systems.
- Minimizes signal attenuation, improving overall system performance.
- Reduces signal leakage between ports, ensuring signal integrity.
- Provides excellent distortion performance, suitable for demanding communication systems.
- Allows for rapid switching between different signal paths.
- Simplifies control circuitry.
- Facilitates easy integration into electronic assemblies.
Additional Details:
The HMC197 is controlled by a positive voltage, typically +3V to +5V. It is available in a compact surface mount package. The switch is designed for 50 Ohm impedance and is well-suited for applications requiring high performance and reliability. It is important to refer to the datasheet for detailed electrical specifications, application notes, and handling recommendations. The HMC197's low insertion loss and high isolation characteristics make it an ideal choice for demanding RF and microwave switching applications.