EN
  • EN
  • DE

HMC285

Part No HMC285
Manufacturer Hittite
Description GaAs MMIC SMT SINGLE BALANCED MIXER, 1.7 - 3.5 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181180-HMC285
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC285 CAD Model

Description

The HMC285 from Hittite (now Analog Devices) is a GaAs MMIC SP4T (Single Pole Four Throw) switch, designed to operate between DC and 3 GHz. This switch is commonly used in various RF and microwave applications, including test and measurement equipment, communication systems, and radar applications, where signal routing is crucial.

Applications:

  • Test and measurement equipment
  • Communication systems
  • Radar systems
  • Switch matrices
  • Frequency hopping radios

Features:

  • Wide bandwidth: DC to 3 GHz
  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Positive control voltage
  • Compact package

Benefits:

  • Versatile for a range of RF and microwave needs
  • Maintains signal strength and reduces losses
  • Reduces signal leakage and crosstalk
  • Allows rapid signal path changes
  • Simple control integration
  • Suitable for high-density circuit layouts

Additional Details:

The HMC285 switch provides low insertion loss and high isolation performance over its operating frequency range. Typical insertion loss is generally below 0.8 dB, and isolation is typically greater than 30 dB. The switching speed is in the nanosecond range, facilitating fast signal routing. The device operates with a positive control voltage, simplifying its integration with control circuits. The HMC285 is housed in a compact surface-mount package, making it ideal for use in dense circuit board designs. Detailed specifications, including IP3 and P1dB performance, are available in the manufacturer's datasheet. The SP4T configuration allows for versatile signal routing and is useful in applications where multiple signal paths need to be selected.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0039 $60.1170
75+ $1.6447 $123.3525
110+ $1.5927 $175.1970
150+ $1.5419 $231.2850
195+ $1.4900 $290.5500
260+ $1.3363 $347.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess