EN
  • EN
  • DE

HMC446E

Part No HMC446E
Manufacturer Hittite
Description GaAs MMIC 10W T/R SWITCH, 824 - 894 MHz*
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181301-HMC446E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC446E CAD Model

Description

The HMC446E is a GaAs MMIC Voltage Variable Attenuator (VVA) from Hittite Microwave Corporation, designed for applications in the 0.5 GHz to 8 GHz frequency range. It offers a wide attenuation range and is controlled by an analog voltage. It's suited for automatic gain control circuits, level setting and signal fading simulation.

Applications

  • Automatic Gain Control (AGC) Circuits
  • Level Setting
  • Signal Fading Simulation
  • Test and Measurement Equipment
  • Communication Systems

Features

  • Frequency Range: 0.5 to 8 GHz
  • Attenuation Range: 30 dB Typical
  • Low Insertion Loss: 2 dB Typical
  • Control Voltage: 0 to +5V
  • Single Positive Supply: +5V
  • Small Size

Benefits

  • Precise signal level control.
  • Adaptable for different signal environments using wide attenuation range.
  • Minimal signal degradation due to low insertion loss.
  • Easy integration into existing circuits because of simple voltage control.
  • Simplified system design with single positive supply voltage.
  • Reduced board space requirements with the small size.

Additional Details

The HMC446E provides a versatile solution for controlling signal levels in various RF and microwave systems. Its wide attenuation range and low insertion loss enable precise control over signal amplitude without significantly degrading signal quality. The VVA is controlled by a simple analog voltage, allowing for easy integration into automated control systems. Its small size makes it suitable for use in compact designs. The HMC446E is a reliable and efficient solution for applications requiring precise signal level control, such as automatic gain control circuits, level setting, and signal fading simulation. The consistent performance and stable characteristics of this device make it a valuable component in numerous RF and microwave applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess