EN
  • EN
  • DE

CR16-124JV

Part No CR16-124JV
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Catalog Custom Parts (B - D)
Description Surface Mount Thick Film Chip Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1129808-CR16-124JV
Categories Custom Parts
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR16-124JV CAD Model

Description

The CR16-124JV is a chip resistor manufactured by HOKURIKU ELECTRIC INDUSTRY CO., LTD. Chip resistors are surface-mount resistors used in a wide variety of electronic circuits to provide a specific resistance value. They are characterized by their small size and ease of assembly using automated manufacturing processes.

Applications

  • Consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Power supplies
  • Medical devices

Features

  • Surface Mount Device (SMD)
  • Small size
  • High reliability
  • Stable resistance value
  • Suitable for automated assembly

Benefits

  • Reduced board space
  • Improved manufacturing efficiency
  • Consistent performance
  • Long-term stability
  • Cost-effective solution

The '124' in the part number likely indicates the resistance value of the resistor. Assuming a standard EIA resistance code, '124' would translate to 120 kΩ with a tolerance that is not possible to determine without further information. The 'JV' suffix likely designates the tolerance and temperature coefficient of the resistor.

General Characteristics (Based on similar Hokuriku chip resistors):

  • Resistance Tolerance: Typically ±5% or ±1%
  • Temperature Coefficient: Typically ±100 ppm/°C or ±50 ppm/°C
  • Power Rating: Typically 0.1W to 0.25W (depending on size)
  • Operating Temperature Range: -55°C to +155°C
  • Termination Material: Nickel barrier with tin plating

Hokuriku resistors are known for their reliability and consistent performance. The use of a nickel barrier helps to prevent solder leaching, ensuring a robust connection even after multiple reflow cycles. Their small size allows for high-density circuit designs.

You May Also Be Interested in

Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Chilisin
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Chilisin
Lowest to $0.0021
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess