EN
  • EN
  • DE

NCR164120JV

Part No NCR164120JV
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130184-NCR164120JV
Categories Custom Parts
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCR164120JV CAD Model

Description

The NCR164120JV is a chip resistor manufactured by HOKURIKU ELECTRIC INDUSTRY CO., LTD. These resistors are designed for surface mount technology (SMT) applications and are commonly used in various electronic circuits for current limiting, voltage division, and other general-purpose functions.

Applications

  • Consumer electronics: Smartphones, tablets, laptops, and other portable devices.
  • Automotive electronics: Engine control units (ECUs), infotainment systems, and safety systems.
  • Industrial equipment: Control systems, sensors, and power supplies.
  • Medical devices: Monitoring equipment, diagnostic tools, and therapeutic devices.
  • Telecommunications equipment: Routers, switches, and base stations.

Features

  • Surface mount design: Enables automated assembly and reduces board space requirements.
  • Small size: Suitable for high-density circuit boards.
  • High stability: Provides consistent performance over a wide range of operating conditions.
  • Low temperature coefficient: Minimizes resistance changes due to temperature variations.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Precise resistance: Ensures accurate circuit operation.
  • Reliable performance: Provides stable and consistent performance over time.
  • Reduced board space: Allows for smaller and more compact electronic devices.
  • Cost-effective: Offers a balance of performance and price.
  • Easy to assemble: Designed for automated assembly, simplifying the manufacturing process.

Additional Details

The NCR164120JV chip resistor is available in various resistance values and tolerances to meet different circuit requirements. HOKURIKU ELECTRIC INDUSTRY CO., LTD is a reputable manufacturer of electronic components, known for their quality and reliability. Detailed specifications, including resistance value, tolerance, power rating, and temperature coefficient, can be found in the manufacturer's datasheet. When selecting a chip resistor, it's crucial to choose the appropriate resistance value, tolerance, and power rating for the specific application. The NCR series is generally used for general purpose applications, and the material composition and design will ensure long term reliability. This particular part number will have a specific resistance value associated with it, often in Ohms. Always consult the datasheet for the full performance specifications and ensure the part is suitable for the intended application.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
QSI
Need more? Email Us
PLX
Need more? Email Us
NEC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess