The HT16220 is a memory mapping LCD driver controller produced by Holtek Semiconductor. It is designed for applications where a dot matrix LCD panel needs to be driven with minimal external components. This integrated circuit provides a comprehensive solution for interfacing with LCD displays, simplifying the design process and reducing the overall system cost.
Applications
- LCD Displays
- Electronic Weighing Scales
- Multimeters
- Thermometers
- Instrumentation Panels
- Consumer Electronics
Features
- Operating voltage: 2.4V~5.2V
- Built-in 32x4 LCD driver
- Internal RC oscillator
- Selectable 1/2 or 1/3 bias, and 1/2 or 1/3 duty LCD
- Built-in tone generator
- Serial interface for host controller
- Data RAM for display data storage
- Available in various package types (e.g., LQFP44)
Benefits
- Simplified LCD Interface: The HT16220 streamlines the process of connecting a microcontroller to a dot matrix LCD, significantly reducing the complexity of the hardware and software design.
- Reduced Component Count: By integrating many functions into a single chip, it minimizes the need for external components, saving board space and reducing overall system cost.
- Flexible LCD Configuration: The ability to select different bias and duty cycles allows the HT16220 to be used with a wide variety of LCD panels.
- Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
- Easy Integration: The serial interface makes it easy to connect to a wide range of microcontrollers.
Additional Details
The HT16220 utilizes a serial interface to receive data and commands from a host microcontroller. The data is then stored in the on-chip RAM, which is mapped directly to the LCD display. The chip handles all the timing and control signals necessary to drive the LCD, freeing up the microcontroller to perform other tasks. The built-in tone generator can be used to create audible alerts or feedback. Package options often include LQFP44, which offers a compact footprint for space-constrained applications. The internal RC oscillator eliminates the need for an external clock source, further simplifying the design.