EN
  • EN
  • DE

HT162264LQFP

Part No HT162264LQFP
Manufacturer Holtek
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183033-HT162264LQFP
Categories Custom Parts
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT162264LQFP CAD Model

Description

The HT162264LQFP, manufactured by Holtek, is a driver controller for dot matrix LCD panels. It's designed to interface a microcontroller with a large dot matrix LCD, handling tasks such as display RAM management, character generation, and display timing. This chip is typically used in applications requiring alphanumeric or custom graphic displays.

Applications:

  • Instrumentation displays
  • Industrial control panels
  • Consumer electronics displays (e.g., appliances, thermostats)
  • Point-of-sale (POS) terminals
  • Medical equipment displays

Features:

  • Built-in display RAM for storing display data
  • Supports various LCD driver configurations
  • Serial interface for communication with a microcontroller
  • Adjustable brightness and contrast control
  • Low power consumption
  • LQFP (Low-Profile Quad Flat Package) for surface mounting

Benefits:

  • Simplified LCD interface: Offloads display management tasks from the microcontroller, freeing up processing power.
  • Flexible display options: Supports a wide range of LCD sizes and configurations.
  • Reduced component count: Integrates display RAM and driver circuitry into a single chip.
  • Energy efficient: Low power consumption extends battery life in portable applications.
  • Compact design: LQFP package saves board space.

Additional Details:

The HT162264LQFP communicates with a microcontroller via a serial interface, typically SPI or I2C. It contains internal RAM to store the data to be displayed on the LCD. The chip generates the necessary timing signals to drive the LCD segments or dots, and it provides control over display brightness and contrast. The LQFP package allows for easy surface mounting and reduces the overall size of the application board. It is important to consult the datasheet for specific operating voltage ranges and communication protocols when implementing this IC in a design. The datasheet will also provide essential information on recommended external components and layout guidelines.

You May Also Be Interested in

Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Hanrun
Lowest to $0.8712
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess