EN
  • EN
  • DE
  • IT

HT48R065

Part No HT48R065
Manufacturer Holtek
Description Enhanced I/O Type 8-Bit OTP MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Holtek
Win Source Part Number 1182155-HT48R065
Manufacturer Homepage www.holtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT48R065 CAD Model

Description

The HT48R065 is an 8-bit high-performance RISC-like microcontroller from Holtek Semiconductor, designed for a variety of applications requiring efficient processing, versatile I/O capabilities, and low power consumption. It combines a robust instruction set with integrated peripherals, making it suitable for embedded control tasks.

Applications:

  • Remote Controls: Common in remote control units for TVs, air conditioners, and other appliances.
  • Toys and Games: Used in electronic toys for interactive controls and sound generation.
  • Small Appliances: Suitable for controlling timers, switches, and simple displays in kitchen appliances.
  • Security Systems: Can be integrated into basic security systems for sensor monitoring and alarm triggering.
  • Lighting Controls: Used in simple lighting control applications such as dimming and on/off switches.

Features:

  • RISC-like Architecture: Offers efficient instruction execution for improved performance.
  • Program Memory: Flash memory for program storage, enabling easy updates and reprogramming.
  • Data Memory: SRAM for temporary data storage during operation.
  • I/O Ports: Programmable input/output ports for interfacing with external devices and sensors.
  • Timers: Built-in timers for generating precise time intervals and PWM signals.
  • Interrupts: Supports multiple interrupt sources for handling asynchronous events.
  • Watchdog Timer: Includes a watchdog timer to prevent system malfunctions and ensure reliable operation.
  • Low Voltage Reset: Provides a low-voltage reset function to ensure proper system initialization.
  • PWM Outputs: Integrated PWM outputs for motor control and dimming applications.
  • A/D Converter: Integrated Analog-to-Digital Converter for reading analog sensor inputs.

Benefits:

  • Versatility: Suitable for a wide range of applications due to its flexible architecture.
  • Ease of Programming: User-friendly instruction set simplifies the development process.
  • Cost-Effective: Provides an affordable solution for various control applications.
  • Reliability: Robust design and integrated watchdog timer ensure reliable performance.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.

Additional Details:

The HT48R065 typically comes in various package options, such as DIP (Dual In-Line Package) and SOP (Small Outline Package), to accommodate different PCB design requirements. The Flash memory allows for easy updates and reprogramming, making it adaptable to changing application needs. The integration of essential peripherals like timers, PWM outputs, and an A/D converter makes it a versatile solution for various embedded control tasks.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6364 $65.9100
60+ $2.1629 $129.7740
93+ $2.0956 $194.8908
128+ $2.0283 $259.6224
166+ $1.9598 $325.3268
221+ $1.7580 $388.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,248 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess