EN
  • EN
  • DE
  • IT

MAX669EUB+

Part No MAX669EUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.8 V to 28 V
Frequency - Switching 100kHz to 500kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 1070504-MAX669EUB+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX669EUB+ CAD Model

Description

MAX669EUB+ Voltage Regulator from Maxim Integrated

The MAX669EUB+ is a highly efficient, compact, and versatile step-up voltage regulator from Maxim Integrated, designed to deliver a consistent and reliable power supply to a wide range of electronic devices. This component is part of Maxim's extensive range of power management solutions that are known for their performance, durability, and ease of integration into various circuit designs.

Key Features

  • Adjustable Output: The MAX669EUB+ offers an adjustable output voltage range that can be set using external resistors, providing designers with a flexible solution to match the specific voltage requirements of their application.
  • High Efficiency: With its integrated synchronous rectifier, the MAX669EUB+ achieves high efficiency, which is crucial for battery-powered devices as it helps to maximize battery life and reduce heat generation.
  • Low Quiescent Current: The device features a low quiescent current, making it ideal for portable and battery-operated equipment where power conservation is critical.
  • Compact Design: Housed in a microMAX-10 package, the MAX669EUB+ is designed for space-constrained applications, allowing for a minimal footprint on the PCB.
  • Protection Features: It includes built-in thermal overload protection and a current limit to safeguard the device and the load from excessive temperatures and currents, respectively.

Applications

The versatility of the MAX669EUB+ makes it suitable for a broad range of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Medical Devices
  • Wireless Communication Equipment

Technical Specifications

The MAX669EUB+ operates over a wide input voltage range and has the capability to drive significant load currents, making it an excellent choice for demanding applications. The device's technical specifications are tailored to provide stable and efficient performance under varying conditions.

Conclusion

In summary, the MAX669EUB+ from Maxim Integrated is a top-tier choice for designers looking to incorporate a reliable and high-performance voltage regulator into their electronic designs. Its combination of efficiency, adjustability, and protection features, along with its compact size, make it an indispensable component in modern electronic circuits.

You May Also Be Interested in

Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.7839 $56.7585
37+ $3.1048 $114.8776
56+ $3.0078 $168.4368
77+ $2.9108 $224.1316
100+ $2.8137 $281.3700
134+ $2.5226 $338.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess