Products specifications

Win Source Part Number 964548-HT66F003
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT66F003 CAD Model

Description

The HT66F003 is a Flash MCU (Microcontroller Unit) from Holtek Semiconductor. It's part of the e-Flash series, designed for a wide array of applications including home appliances, consumer electronics, and industrial control. The device offers a combination of integrated features, low power consumption, and robust performance, making it suitable for cost-sensitive and battery-powered applications.

Applications:

  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Consumer electronics (e.g., remote controls, toys, small electronic devices)
  • Industrial control (e.g., motor control, sensor interfaces)
  • Battery-powered devices
  • Security systems

Features:

  • Flash Memory: Allows for easy program updates and data storage.
  • A/D Converter: Integrated analog-to-digital converter for sensor interfacing.
  • Timers/Counters: Multiple timer modules for timing and counting functions.
  • PWM Outputs: Pulse Width Modulation outputs for motor control and dimming applications.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.

Benefits:

  • Flexibility: Flash memory enables easy firmware updates and customization.
  • Low Power Consumption: Optimizes battery life in portable applications.
  • Integration: Integrated peripherals reduce the need for external components, saving cost and board space.
  • Cost-Effectiveness: Provides a balance of performance and features at a competitive price.
  • Reliability: Robust design ensures stable operation in various environments.

Additional Details:

The HT66F003 typically includes internal oscillator options, providing a clock source without requiring external components. Its operating voltage range caters to different power supply configurations. Interrupt handling capabilities allow for efficient response to external events. The device supports various debugging interfaces for firmware development and testing. Holtek provides comprehensive development tools and documentation to support designers using the HT66F003. The microcontroller is typically available in various package options to suit different application needs. It's designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

You May Also Be Interested in

Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
ECAD model for IM4A5-32/32-5JC-7JI
Panduit Corp
Industrial Mcc Bundle, CAT6A Shielded, 6
Need more? Email Us
ECAD model for I4KOTLLUXX40
Samtec Inc.
CONN HDR .100" 3POS / Connector Header Through Hole 3 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-103-08-S-S-230
Samtec Inc.
CONN HEADER VERT 88POS 2.54MM / Connector Header Through Hole 88 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HTSW-144-20-L-D
Omron
SENSOR THROUGH-BEAM 3M ANALOG / Through-Beam Optical Sensor 118.110" (3m) Analog
Need more? Email Us
ECAD model for F3EM2-005-150-AV
Samtec Inc.
CONN HDR 66POS 0.05 STACK SMD / 66 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ECAD model for FW-33-05-L-D-320-100-A
Tocos
5K M 4MM Cermet Pot
Need more? Email Us
ECAD model for G43ATB502M
Samtec Inc.
CONN HEADER VERT 84POS 2.54MM / Connector Header Through Hole 84 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HTSW-128-28-T-T
TURCK
Turck, FSK 4.4-0.3/M20, U-20115
Need more? Email Us
ECAD model for FSK 4.4-0.3/M20

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3840 $51.8400
320+ $0.3151 $100.8320
495+ $0.3052 $151.0740
680+ $0.2954 $200.8720
880+ $0.2856 $251.3280
1,175+ $0.2560 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,600 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention