EN
  • EN
  • DE

HT6P20B2-8SOP

Part No HT6P20B2-8SOP
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063636-HT6P20B2-8SOP
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT6P20B2-8SOP CAD Model

Description

The HT6P20B2-8SOP is a remote control encoder IC manufactured by Holtek. This device is specifically designed for use in a wide range of remote control applications, converting input signals into a coded format suitable for transmission. Its small size and low power consumption make it ideal for portable and battery-powered devices.

Applications

  • Wireless remote controls for consumer electronics (TVs, stereos, DVD players)
  • Remote-controlled toys and models
  • Home automation systems (e.g., lighting control, appliance control)
  • Security systems (e.g., remote arming/disarming, panic buttons)
  • Garage door openers and remote gate controls

Features

  • Operating voltage: 2.4V ~ 5.0V
  • Low power consumption
  • 8-SOP package
  • Up to 12 address bits and 4 data bits
  • Built-in oscillator with external resistor
  • Data code can be programmed through external pins
  • Single-pin tri-state output

Benefits

  • Reduced component count: The integrated oscillator simplifies circuit design, reducing the number of external components required.
  • Extended battery life: Low power consumption enables longer operating times for battery-powered remote controls.
  • Versatile application: Programmable address and data bits provide flexibility for various remote control functionalities.
  • Compact design: The small SOP package allows for integration into space-constrained devices.
  • Reliable operation: Holtek's reputation ensures dependable performance in demanding applications.

Additional Details

The HT6P20B2-8SOP utilizes a CMOS process for low power consumption and high noise immunity. The device's address and data pins can be easily configured to suit different application requirements. An external resistor is used to set the internal oscillator frequency. This IC is designed to work seamlessly with compatible decoders, forming a complete remote control system. The single-pin tri-state output allows for easy interface with RF transmitters. Its operating temperature range typically spans from -20°C to +70°C.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess