EN
  • EN
  • DE

HT7533-1-SOT23-5TRLF

Part No HT7533-1-SOT23-5TRLF
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995389-HT7533-1-SOT23-5TRLF
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT7533-1-SOT23-5TRLF CAD Model

Description

The HT7533-1-SOT23-5TRLF is a 3.3V Low Dropout (LDO) Regulator manufactured by Holtek. This regulator provides a stable 3.3V output voltage from a higher input voltage, even when the input voltage is close to the output voltage (low dropout). It is commonly used in battery-powered devices and other applications where a stable voltage source is required.

Applications

  • Battery-powered devices.
  • Microcontroller power supplies.
  • Portable electronic devices.
  • Wireless communication devices.
  • Sensor power supplies.

Features

  • Output Voltage: 3.3V.
  • Low Dropout Voltage.
  • Output Current: typically up to 150mA (consult datasheet for specific value).
  • Over Current Protection.
  • Over Temperature Protection.
  • SOT23-5 Package.

Benefits

  • Provides a stable and regulated 3.3V output voltage.
  • Extends battery life due to low dropout voltage.
  • Protects the load from overcurrent and overtemperature conditions.
  • Small SOT23-5 package saves board space.
  • Easy to use and integrate into various circuits.

Additional Details

The HT7533-1-SOT23-5TRLF is designed to provide a stable output voltage even with variations in the input voltage and load current. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is only slightly higher than the output voltage, which is particularly important in battery-powered applications. The overcurrent and overtemperature protection features prevent damage to the regulator and the load in case of fault conditions. The SOT23-5 package is a small surface-mount package that is ideal for space-constrained applications. The device is commonly used to power microcontrollers, sensors, and other low-power components in a variety of electronic devices.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess