EN
  • EN
  • DE
  • IT

C0805N221J501T

Part No C0805N221J501T
Manufacturer Holy Stone Enterprise Co., Ltd.
Catalog Ceramic Capacitors
Description CAP CER 220PF 500V C0G/NP0 0805 / 220 pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Holy Stone Enterprise Co., Ltd.
Series MVC
Package Tape & Reel (TR)
Capacitance 220 pF
Tolerance ±5%
Voltage - Rated 500V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features -
Ratings -
Applications SMPS Filtering
Failure Rate -
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) -
Thickness (Max) 0.079" L x 0.049" W (2.00mm x 1.25mm)
Lead Spacing -
Lead Style -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Standard Package 4,000 pcs
Win Source Part Number 1381686-C0805N221J501T
Ultra Librarian 3D Model Ultra Librarian C0805N221J501T CAD Model

Description

The C0805N221J501T is a ceramic capacitor manufactured by Holy Stone Enterprise Co., Ltd. It falls under the category of capacitors and specifically ceramic capacitors. It belongs to the MVC series and has a capacitance of 220 pF with a tolerance of ±5%. The C0805N221J501T is rated at 500V and has a temperature coefficient of C0G, NP0. It comes in a tape and reel package with a size of 0.079" L x 0.049" W (2.00mm x 1.25mm). This capacitor is suitable for SMPS filtering applications. With a standard package of 4,000 pieces, the C0805N221J501T offers reliable performance and durability. It is a surface mount, MLCC type capacitor that can operate in a temperature range of -55°C to 125°C. The C0805N221J501T is a high-quality component that meets industry standards and is suitable for various electronic projects.

  • Manufacturer: Holy Stone Enterprise Co., Ltd.
  • Series: MVC
  • Capacitance: 220 pF
  • Tolerance: ±5%
  • Rated Voltage: 500V
  • Temperature Coefficient: C0G, NP0
  • Package: Tape and Reel
  • Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Application: SMPS Filtering
  • Package Quantity: 4,000 pieces
  • Mounting Type: Surface Mount, MLCC
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Rohm Semiconductor
CAP CER 18PF 50V C0G/NP0 0402 / 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0067
Songtian Electronics Co., LTD.
CAP CER 220PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 10000PF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 0.33UF 10V X5R 0603
Need more? Email Us
Murata Electronics North America
CAP CER MLCC / 0.22 μF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Lowest to $0.0167
AVX Corp/Kyocera Corp
CAP CER 0.1UF 50V Z5U RADIAL / 0.1 μF ±20% 50V Ceramic Capacitor Z5U Radial
Need more? Email Us
Samsung
CAP CER 4700PF 50V X7R 0805 / 4700 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.2060
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Taiyo Yuden
CAP CER 0.068UF 25V X5R 0603 / 0.068 μF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,905+ $0.0340 $64.7700
4,630+ $0.0279 $129.1770
7,145+ $0.0272 $194.3440
9,855+ $0.0263 $259.1865
12,760+ $0.0253 $322.8280
17,050+ $0.0227 $387.0350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 1905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess