EN
  • EN
  • DE

060-0287-13G

Part No 060-0287-13G
Catalog Pressure Sensors, Transducers
Description PRESSURE TRANSDUCER 200 PSIG
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Applications Industrial Automation
Pressure Type Vented Gauge
Operating Pressure 1000PSI (6894.76kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 10 mV (5V)
Accuracy ±0.5%
Voltage - Supply 5V
Port Size Male - 7/16" (11.11mm) UNF
Port Style Threaded
Maximum Pressure 1500PSI (10342.14kPa)
Temperature Range - Operating -54°C ~ 149°C
Case / Package Cylinder
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600291-060-0287-13G
Ultra Librarian 3D Model Ultra Librarian 060-0287-13G CAD Model

Description

N

You May Also Be Interested in

Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us
TE Connectivity
Differential, -.361Psi Min, 0.36
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-100KPA NPN
Need more? Email Us
Omron
SENSOR PRESSURE 0-1MPA .004-.02A
Need more? Email Us
Omron
PRESSURE SENSOR 1-5V 0-98KPA PNP
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-2KPA NPN
Need more? Email Us
Omron
SENSOR PRESSURE 1-5V 0-1MPA NPN
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-101KPA PNP
Need more? Email Us
Omron
SENSR PRESSUR 0-500KPA .004-.02A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess