EN
  • EN
  • DE

060-0743-03TJG

Part No 060-0743-03TJG
Catalog Pressure Sensors, Transducers
Description MODEL TJE, 3,000 PSI
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Applications Industrial Automation
Pressure Type Absolute, Gauge
Operating Pressure 3000PSI (20684.27kPa)
Output Type Analog Current/Voltage
Output 4mA ~ 20mA, 0V ~ 5V, 0V ~ 10V
Accuracy ±0.1%
Port Style Threaded
Termination Style Connector
Case / Package Cylinder, Threaded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600293-060-0743-03TJG
Ultra Librarian 3D Model Ultra Librarian 060-0743-03TJG CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
Differential, -.361Psi Min, 0.36
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-101KPA PNP
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-5KPA PNP
Need more? Email Us
Omron
SENSOR PRESSURE 0-1MPA .004-.02A
Need more? Email Us
Omron
SENSR PRESSUR 0-500KPA .004-.02A
Need more? Email Us
Omron
SENSOR PRESSURE 1-5V 0-1MPA PNP
Need more? Email Us
Omron
SENSR PRESSUR 1-5V 0-14.6PSI NPN
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-2KPA NPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess