EN
  • EN
  • DE

AWM42300V

Part No AWM42300V
Manufacturer Honeywell
Catalog Flow Sensors
Description SENSOR AIRFLOW AMP 1000 SSCM / Air Flow Sensor ±1000sccm Female, 0.19" (4.826mm) Silicon
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Flow Sensors
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Bulk
Sensing Range ±1000sccm
Flow Sensor Type Air
Voltage - Input 8V ~ 15V
Port Size Female, 0.19" (4.826mm)
Material - Body Silicon
Temperature Range - Operating -40°C ~ 125°C
Base Product Number AWM42300
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.10.2040
Other Part Number 480-3093
Standard Package 5
Win Source Part Number 1336515-AWM42300V
Ultra Librarian 3D Model Ultra Librarian AWM42300V CAD Model

Description

The Honeywell Sensing and Productivity Solutions AWM42300V is a flow sensor in the sensors, transducers category.

  • Packaging: bulk
  • Package: standard package of 5
  • Voltage Input: 8V ~ 15V
  • Sensing Range: ±1000sccm
  • Port Size: female, 0.19" (4.826mm)
  • Body Material: silicon
  • Operating Temperature: -40°C ~ 125°C
  • Flow Sensor Type: air
  • Switch Function/Rating: No
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 9026.10.2040
  • Base Product Number: AWM42300
  • RoHS Compliant: Yes
  • Additional Information: Not Available

You May Also Be Interested in

Cynergy 3
Maximum operating pressure 20 bar
Need more? Email Us
Omron
MASSFLOW SENSOR 0-3 LPM / Air Flow Sensor 0 ~ 0.79 GPM (0 ~ 3 LPM) Thermoplastic resin / Aluminum alloy
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 1000 SSCM / Air Flow Sensor ±1000sccm Female, 0.19" (4.826mm) Silicon
Lowest to $118.2350
Omron
SENSOR GAS FLOW TYPE 0-5LTR METL / Gas Flow Sensor 0 ~ 1.32 GPM (0 ~ 5 LPM) Female, 1/4" (6.35mm) BSPT Aluminum
Need more? Email Us
Omron
SENSOR FLOW 0-3 M/S 2MMX3MM
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 0-20 SLPM
Lowest to $89.7209
Renesas Electronics America
CALIBRATED MASS FLOW SENSOR
Need more? Email Us
Omron
SENSOR AIRFLOW 0-50KPA PCB TERM
Lowest to $84.2106
Honeywell
SENSOR AIRFLOW 200 SCCM
Lowest to $65.5509

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.2350 $118.2350
2+ $114.4212 $228.8424
3+ $110.6063 $331.8189
4+ $99.1648 $396.6592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess