EN
  • EN
  • DE

HMC1042L

Part No HMC1042L
Manufacturer Honeywell
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Magnetic Sensor; Leaded Process Compatible: No; Supply Voltage: 3V; Axis Configuration: Two; Magnetic Field Max: 6G;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 5 MHz
Nominal Supply Current 500 mA
Number of Pins 16
RoHS Compliant
Win Source Part Number 1197711-HMC1042L
Categories Magnetic Sensors - Linear,Compass(ICs)
Manufacturer Honeywell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1042L CAD Model

Description

The HMC1042L is a two-axis magnetic sensor manufactured by Honeywell. It's designed for detecting magnetic fields in two dimensions, making it suitable for applications such as compassing and navigation.

Applications

  • Electronic compasses
  • Navigation systems
  • Robotics
  • Automotive applications
  • Position detection

Features

  • Two-axis magnetic field sensing
  • High sensitivity
  • Low power consumption
  • Compact size
  • Solid-state reliability

Benefits

  • Accurate heading and direction information
  • Extended battery life in portable devices
  • Easy integration into systems due to small size
  • Long-term reliability

Additional Details

The HMC1042L is a magnetoresistive sensor that detects the strength and direction of magnetic fields along two axes. It utilizes Honeywell's Anisotropic Magnetoresistive (AMR) technology for high sensitivity and accuracy. The sensor's low power consumption makes it ideal for battery-powered applications. Key specifications include sensitivity, linearity, and operating temperature range. Consult the Honeywell datasheet for detailed electrical and mechanical specifications. This sensor is widely used in electronic compasses, navigation systems, and other applications requiring accurate measurement of magnetic fields. The solid-state design ensures long-term stability and reliability. External calibration may be required to compensate for hard-iron and soft-iron effects in the surrounding environment.

You May Also Be Interested in

Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess