EN
  • EN
  • DE

SD2410-003

Part No SD2410-003
Manufacturer Honeywell
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 880NM TOP VIEW PILL / Phototransistors 880nm Top View Pill
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr Honeywell Sensing and Productivity Solutions
Package Bulk
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 15 V
Current - Dark (Id) (Max) 250 nA
Wavelength 880nm
Viewing Angle 48°
Power - Max 125 mW
Mounting Type PCB, Through Hole
Orientation Top View
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case Pill
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 1234936-SD2410-003
Ultra Librarian 3D Model Ultra Librarian SD2410-003 CAD Model

Description

The SD2410-003 is a pressure sensor from Honeywell's SD series. These sensors are designed for measuring pressure in a variety of applications. The SD2410-003 offers reliable and accurate pressure sensing in a small, robust package.

Applications:

  • Medical Devices: Blood pressure monitoring, infusion pumps, and respiratory equipment.
  • HVAC Systems: Monitoring air flow and pressure in heating, ventilation, and air conditioning systems.
  • Industrial Controls: Pressure monitoring in pneumatic and hydraulic systems.
  • Process Control: Measuring pressure in various stages of industrial processes.
  • Aerospace: Altitude measurement and control systems.

Features:

  • Small Size: Compact design for easy integration into various applications.
  • High Accuracy: Provides precise pressure measurements for reliable performance.
  • Robust Design: Durable construction for use in harsh environments.
  • Analog Output: Simple analog output for easy interfacing with microcontrollers and other devices.
  • Temperature Compensation: Integrated temperature compensation for accurate readings over a wide temperature range.

Benefits:

  • Improved Performance: Accurate pressure measurements enable better control and optimization of systems.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.
  • Cost Savings: Compact size and easy integration reduce installation costs.
  • Enhanced Safety: Accurate pressure monitoring helps prevent failures and ensures safe operation.
  • Simplified Integration: Analog output simplifies interfacing with existing systems.

Additional Details:

The SD2410-003 typically operates within a specified pressure range (consult the datasheet for exact range). It features a piezoresistive sensing element, which converts pressure into an electrical signal. The sensor's performance characteristics, such as accuracy, linearity, and hysteresis, are detailed in the product datasheet. It's crucial to refer to the datasheet for specific electrical and mechanical specifications before integrating the sensor into a system.

Honeywell provides comprehensive documentation and support for its pressure sensors, including application notes and design guides, to assist engineers in implementing these sensors effectively.

You May Also Be Interested in

Panasonic
Silicon NPN Phototransistor
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
Phototransistor Chip Silicon 850nm 3-Pin TO-18
Lowest to $1.4426
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0455
OSRAM Opto Semiconductors Inc.
20mA 5.5V 570nm ±60° 3nA SMD,3.2x1.3mm Phototransistors RoHS
Lowest to $1.1730
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
Everlight Electronics Co Ltd
The PT908-7B is a high speed and high sensitivity single photo transistor molded in a black plastic package with spherical side view lens
Lowest to $0.1686
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.1686

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess