EN
  • EN
  • DE

X101151SS

Part No X101151SS
Manufacturer Honeywell
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105002-X101151SS
Categories OEM Parts(T-Z)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X101151SS CAD Model

Description

The Honeywell X101151SS is a limit switch designed for industrial applications requiring precise position detection and reliable performance. This switch is part of Honeywell's broader portfolio of sensing and control solutions, known for their durability and accuracy in demanding environments. The X101151SS offers a robust construction to withstand harsh conditions and ensure long-term operation.

Applications

  • Industrial machinery: Used for position sensing on automated equipment, ensuring proper operation and preventing malfunctions.
  • Conveyor systems: Detects the presence or position of items on a conveyor, facilitating sorting, counting, and routing.
  • Packaging equipment: Monitors the position of parts during the packaging process, ensuring proper alignment and sealing.
  • Elevators and lifts: Provides critical position feedback for safety and control systems.
  • Door and gate control: Senses the open or closed position of doors and gates in industrial or commercial settings.

Features

  • Stainless steel construction: Provides excellent corrosion resistance for use in harsh environments.
  • Robust housing: Designed to withstand physical impact and vibration.
  • Precise switching action: Ensures accurate and repeatable position detection.
  • Various actuator options: Available with different actuator types to suit diverse application needs (roller lever, plunger, etc.).
  • Wide operating temperature range: Suitable for use in extreme temperature conditions.

Benefits

  • Increased safety: Accurate position detection helps prevent accidents and ensures safe operation of equipment.
  • Improved efficiency: Reliable switching performance minimizes downtime and maximizes productivity.
  • Reduced maintenance costs: Durable construction and corrosion resistance extend the service life of the switch.
  • Enhanced control: Provides precise feedback for automated systems, enabling finer control and optimization.
  • Versatile application: Suitable for a wide range of industrial applications due to its robust design and adaptable features.

Additional Details

The X101151SS typically features a snap-action switch mechanism for quick and reliable response. The electrical connection details, such as voltage and current ratings, should be verified against the specific datasheet for the product variant being used. Proper installation and wiring are crucial to ensure optimal performance and prevent damage. Always consult the Honeywell documentation for specific installation instructions and safety guidelines. The switch's dimensions and mounting details can vary depending on the actuator type, so refer to the product specifications for accurate measurements.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess