EN
  • EN
  • DE

HF105F-1/024D-1HS

Part No HF105F-1/024D-1HS
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824806-HF105F-1/024D-1HS
Ultra Librarian 3D Model Ultra Librarian HF105F-1/024D-1HS CAD Model

Description

The HF105F-1/024D-1HS is a miniature power relay manufactured by Hongfa. This relay is designed for a wide range of applications, providing reliable switching performance in a compact package. It's commonly used in household appliances, industrial control systems, and automation equipment.

Applications:

  • Household Appliances: Switching loads in refrigerators, washing machines, and air conditioners.
  • Industrial Control Systems: Control of motors, valves, and other industrial equipment.
  • Automation Equipment: Switching circuits in automated systems.
  • Power Supplies: Switching power in power supply units.
  • Lighting Control: Controlling lighting circuits in buildings and homes.

Features:

  • Miniature Size: Compact design for space-saving applications.
  • High Switching Capacity: Capable of switching relatively high currents.
  • Low Coil Power Consumption: Efficient coil operation.
  • High Insulation Resistance: Provides good electrical isolation.
  • Long Electrical Life: Durable and reliable switching performance.
  • Various Terminal Types: Available with different terminal configurations.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance.
  • Space Saving: Compact size allows for use in tight spaces.
  • Energy Efficient: Low coil power consumption reduces energy usage.
  • Durable Performance: Long electrical life ensures long-term reliability.
  • Versatile Applications: Suitable for a wide range of applications.
  • Easy to Integrate: Simple to incorporate into various circuits.

The HF105F-1/024D-1HS relay operates with a 24VDC coil voltage and is designed to switch AC and DC loads. Its compact size and high switching capacity make it a popular choice for applications requiring reliable switching in a small form factor. The relay is constructed with high-quality materials to ensure long-term durability and performance.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2023 $54.1035
105+ $0.9865 $103.5825
160+ $0.9557 $152.9120
220+ $0.9249 $203.4780
280+ $0.8940 $250.3200
375+ $0.8016 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess