EN
  • EN
  • DE

HF115F-I/024-1HS3

Part No HF115F-I/024-1HS3
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824814-HF115F-I/024-1HS3
Ultra Librarian 3D Model Ultra Librarian HF115F-I/024-1HS3 CAD Model

Description

The HF115F-I/024-1HS3 is a miniature electromagnetic relay produced by HongFa. It's designed to provide reliable switching capabilities in a small form factor, making it suitable for a variety of applications. The “I” designation often indicates an improved or modified version of the standard HF115F relay, potentially offering enhanced performance or specific features. This relay is commonly found in household appliances, industrial automation, and telecommunications equipment.

Applications

  • Household Appliances: Used in devices such as washing machines, air conditioners, and refrigerators to control various functions like motor activation, valve switching, and temperature regulation.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs), temperature controllers, and motor drives for switching control signals and power circuits.
  • Telecommunications Equipment: Found in communication devices, network switches, and telephone systems for routing signals and managing connections.
  • Power Supplies: Used in power supplies and uninterruptible power supplies (UPS) for switching between different power sources and controlling output voltage.
  • Office Automation Equipment: Employed in devices like printers, copiers, and fax machines for controlling paper feed mechanisms, motor functions, and sensor activation.

Features

  • Miniature Size: The compact design allows for high-density mounting on printed circuit boards (PCBs), saving valuable space.
  • High Switching Capacity: Capable of handling relatively high current and voltage loads for its size.
  • Low Coil Power Consumption: Efficient coil design minimizes power usage, contributing to energy savings.
  • High Insulation Resistance: Provides strong electrical isolation between the coil and contact circuits, enhancing safety and preventing interference.
  • Long Life Expectancy: Designed for extended operational lifespan, ensuring reliability and reducing maintenance requirements.
  • Sealed Construction: Offers protection against dust, moisture, and other environmental contaminants, improving reliability in harsh conditions.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directive, minimizing the use of environmentally harmful materials.

Benefits

  • Reliable Switching Performance: Provides consistent and dependable switching operation in diverse applications.
  • Space-Saving Design: The miniature size allows for efficient use of circuit board space, enabling smaller and more compact product designs.
  • Energy Efficiency: Low coil power consumption reduces overall energy usage and lowers operating costs.
  • Enhanced Safety: High insulation resistance protects against electrical hazards, ensuring safe operation.
  • Extended Service Life: The long life expectancy minimizes the need for frequent replacements, reducing downtime and maintenance expenses.
  • Increased Durability: Sealed construction protects against environmental factors, ensuring reliable performance in challenging conditions.
  • Environmentally Responsible: RoHS compliance contributes to a more sustainable and environmentally friendly product design.

Additional Details

The HF115F-I/024-1HS3 relay operates with a 24VDC coil voltage. It is a single-pole, single-throw (SPST) normally open relay. The contact rating is typically around 10A at 250VAC or 10A at 30VDC. The operating temperature range typically falls between -40°C and +85°C. The insulation resistance between the coil and contacts usually exceeds 1000 MΩ. The relay is designed for PCB mounting.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess