EN
  • EN
  • DE

HF118F/012-1HS5(310)(257)

Part No HF118F/012-1HS5(310)(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description Power Relay, 12VDC Coil, 10Amp, 1 Form A Contact, 5mm 8A, only 1 From A, HF118F Serie
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224730-HF118F/012-1HS5(310)(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF118F/012-1HS5(310)(257) CAD Model

Description

The HF118F/012-1HS5(310)(257) is a miniature power relay manufactured by Hongfa. This relay is designed for diverse applications demanding reliable switching, particularly within automation and control sectors. Key features include its compact form, elevated contact load capability, and prolonged operational lifespan.

Applications

  • Industrial automation
  • Home appliances (e.g., HVAC systems, washing machines)
  • Power supplies and distribution
  • Lighting control systems
  • Office automation
  • Motor control
  • Security systems

Features

  • Compact size for high-density PCB mounting
  • High contact load capacity
  • Long life expectancy
  • 12VDC coil voltage
  • SPST-NO (Single Pole Single Throw - Normally Open) contact form
  • Sealed construction for environmental resilience
  • RoHS compliant, ensuring environmental responsibility
  • High insulation resistance

Benefits

  • Reliable Switching: Delivers consistent and dependable switching performance.
  • Space-Efficient Design: The small footprint maximizes PCB real estate.
  • Extended Service Life: Minimizes replacement frequency and associated maintenance expenses.
  • Versatile Application: Adaptable across a broad spectrum of applications.
  • Environmentally Conscious: Adheres to RoHS standards, reducing hazardous substances.
  • Environmental Protection: The sealed design ensures reliable operation in challenging conditions.
  • Simplified Integration: Standard pin configuration enables easy integration into existing circuits.
  • Direct DC Control: Optimized for 12VDC control signals.

Additional Details

The HF118F/012-1HS5(310)(257) relay utilizes a 12VDC coil voltage. Its contact configuration is SPST-NO, meaning the circuit remains open until the coil is energized. The sealed construction provides robust protection against environmental contaminants such as dust and moisture, guaranteeing dependable operation under various conditions. Its compact dimensions are ideal for applications where space conservation is paramount. The high contact rating enables the switching of significant loads efficiently. The extended operational life diminishes the necessity for frequent replacements, consequently lowering maintenance costs. The materials employed in constructing the relay are RoHS compliant, certifying the absence of restricted hazardous substances. The inclusion of (310)(257) within the part number likely signifies particular manufacturing details or minor variances within the HF118F series. Always refer to the manufacturer's official datasheet for comprehensive specifications, application guidelines, and safety protocols.

In summary, this relay provides a dependable and effective solution for numerous switching needs. Its combination of attributes, including its SPST-NO contact arrangement and sealed construction, renders it exceptionally suitable for an array of control and automation implementations. It is well-suited for both industrial and residential contexts where consistent performance is critical.

You May Also Be Interested in

Holtek
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Hitachi, Ltd
Contact for details
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Crouse-Hinds
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess