EN
  • EN
  • DE

HF2150-1A-12DE(257)

Part No HF2150-1A-12DE(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF2150 Series 40 A SPST 12 Vdc Plastic Sealed Miniature High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PC Pin
Throw Configuration SPST
Win Source Part Number 1062537-HF2150-1A-12DE(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF2150-1A-12DE(257) CAD Model

Description

The HF2150-1A-12DE(257) is a miniature, high-power relay manufactured by HongFa. This relay is designed for applications that require switching significant electrical loads, providing a reliable and compact solution. Its robust construction and specific electrical characteristics make it suitable for various industrial and commercial applications.

Applications

  • Power distribution units (PDUs)
  • Uninterruptible power supplies (UPS)
  • Solar inverters
  • Electric vehicle charging stations
  • Heavy machinery control

Features

  • High Switching Capacity: Designed to handle substantial current and voltage loads.
  • Compact Size: Miniature form factor allows for use in space-constrained environments.
  • 12V DC Coil: Operates with a 12V DC coil voltage.
  • Contact Configuration: 1A specifies a single pole, normally open (SPNO) contact arrangement.
  • High Insulation Resistance: Ensures electrical isolation between the coil and contacts.
  • Long Electrical Life: Designed for a high number of switching cycles, providing extended operational life.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards for environmental compliance.

Benefits

  • Reliable Load Switching: Provides dependable switching for high-power applications.
  • Space Efficiency: Compact size allows for integration into densely packed systems.
  • Durable Performance: Designed for long-term reliability and minimal maintenance.
  • Safety: High insulation resistance enhances safety by preventing electrical hazards.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The designation '12DE' likely indicates the coil voltage (12V DC) and a specific coil insulation class or material, ensuring reliable operation under different temperature conditions. The (257) is likely a production batch code. With its high switching capacity and robust design, the HF2150-1A-12DE(257) is well-suited for applications requiring the reliable control of significant electrical loads, ensuring both performance and safety.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess