EN
  • EN
  • DE

HF3FF/005-1ZST-257

Part No HF3FF/005-1ZST-257
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062580-HF3FF/005-1ZST-257
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF3FF/005-1ZST-257 CAD Model

Description

The HF3FF/005-1ZST-257 is a subminiature signal relay manufactured by HongFa. This relay is designed for low-power switching applications where small size and high sensitivity are crucial. The '-257' likely indicates a manufacturing date code or specific production batch.

Applications

  • Telecommunications Equipment: Used in telecom devices for signal routing and switching.
  • Instrumentation: Employed in test and measurement equipment for switching low-level signals.
  • Consumer Electronics: Found in various consumer electronic devices for signal control.
  • Medical Equipment: Integrated into medical devices for switching low-power circuits.
  • Security Systems: Used in security systems for switching alarm signals.

Features

  • Subminiature Size: Extremely compact design for high-density PCB mounting.
  • High Sensitivity: Requires very low coil power for activation.
  • Contact Form: 1ZST indicates a SPDT (Single Pole Double Throw) contact configuration with a specific terminal type.
  • High Insulation Resistance: Provides good electrical isolation between coil and contacts.
  • Long Life Expectancy: Designed for a high number of mechanical and electrical operations.

Benefits

  • Space Saving: Ultra-compact size allows for integration into very small devices.
  • Energy Efficient: Extremely low coil power consumption minimizes energy usage.
  • Reliable Switching: Provides dependable performance in low-power signal switching applications.
  • Cost-Effective: Offers a competitive price point for signal relay applications.

Additional Details

This specific model operates with a 5VDC coil voltage (005). Consult the official HongFa HF3FF series datasheet for complete technical specifications, including contact ratings (current and voltage, AC and DC), coil resistance, operate and release times, insulation resistance, and safety certifications (e.g., UL, VDE, CQC). The 1ZST designation signifies the contact arrangement and terminal type which is crucial for proper circuit integration. Also consult datasheet for environmental operating conditions and mechanical dimensions.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TT Electronics
Lowest to $6.0469
Glenair, Inc.
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess