EN
  • EN
  • DE

HFD2/012-S

Part No HFD2/012-S
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824839-HFD2/012-S
Ultra Librarian 3D Model Ultra Librarian HFD2/012-S CAD Model

Description

The HFD2/012-S is a subminiature signal relay manufactured by HongFa. This type of relay is designed for switching low-level signals in electronic circuits. The subminiature size allows for high-density mounting on printed circuit boards. The “S” likely indicates that it is a sealed version. They are commonly found in telecommunications, instrumentation, and control systems.

Applications

  • Telecommunications: Used in telephone exchanges, communication devices, and network equipment for signal routing and switching.
  • Instrumentation: Employed in test and measurement equipment for switching low-level signals.
  • Control Systems: Found in industrial control systems and automation equipment for signal isolation and switching.
  • Consumer Electronics: Used in audio and video equipment for signal switching and control.
  • Medical Equipment: Integrated into medical devices for switching low-level signals and isolating circuits.

Features

  • Subminiature Size: Extremely compact design allows for high-density mounting on PCBs.
  • High Sensitivity: Low coil power consumption enables direct drive from ICs.
  • Low Contact Resistance: Minimizes signal loss and ensures reliable signal transmission.
  • High Insulation Resistance: Provides electrical isolation between the coil and contact circuits.
  • Long Life: Designed for reliable performance over a long operational lifespan.
  • Sealed Construction: Offers protection against dust and other environmental contaminants.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Space Saving: Compact size allows for efficient use of board space.
  • Energy Efficient: Low coil power consumption reduces energy costs.
  • Reliable Switching: Ensures consistent and dependable performance in low-signal applications.
  • Enhanced Signal Integrity: Low contact resistance minimizes signal degradation.
  • Enhanced Safety: High insulation resistance provides protection against electrical hazards.
  • Long Service Life: Reduces maintenance and replacement costs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The HFD2/012-S relay features a coil voltage of 12VDC. It is a DPDT (double-pole, double-throw) relay. Contact ratings are typically low, on the order of 0.5A at 125VAC or 1A at 30VDC. The relay's operating temperature range is typically between -40°C and +85°C. The insulation resistance between coil and contacts is typically greater than 1000 MΩ. The sealed construction enhances its reliability in various environments. The relay is designed to be PCB mounted.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess