EN
  • EN
  • DE

ESB4.00000F20E23FX

Part No ESB4.00000F20E23FX
Manufacturer Hosonic Electronic Co., Ltd
Catalog OEM Parts (C - E)
Description HC-49SB Series 4 MHz ±30 ppm 20 pF -20 to +70 °C Low Profile Crystal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1056682-ESB4.00000F20E23FX
Categories OEM Parts(C-E)
Manufacturer Hosonic Electronic Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESB4.00000F20E23FX CAD Model

Description

The ESB4.00000F20E23FX is a crystal oscillator manufactured by Hosonic Electronic Co., Ltd. It operates at a frequency of 4.00000 MHz, providing a stable and precise clock signal necessary for various electronic applications. The suffix 'F20E23FX' likely denotes specific characteristics such as frequency stability, temperature range, load capacitance, and other performance parameters. Crystal oscillators are fundamental components in ensuring accurate timing in digital and analog circuits.

Applications:

  • Microcontrollers: Providing the clock signal for accurate microcontroller operation.
  • Embedded Systems: Ensuring precise timing for system control and data processing.
  • Communication Equipment: Generating stable frequencies for wireless transceivers and network devices.
  • Real-Time Clocks (RTCs): Maintaining accurate timekeeping in electronic devices.
  • Frequency Synthesizers: Serving as a stable reference oscillator for frequency generation.

Features:

  • 4.00000 MHz Frequency: Delivers a precise and stable clock signal at 4 MHz.
  • High Frequency Stability: Maintains frequency accuracy over a wide range of temperatures.
  • Low Jitter: Minimizes timing variations, ensuring reliable performance.
  • Surface Mount Device (SMD): Designed for automated assembly and compact designs.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Accurate Timing: Ensures precise and reliable operation of electronic circuits.
  • Stable Performance: Provides consistent performance under varying environmental conditions.
  • Easy Integration: Surface mount design simplifies the manufacturing process.
  • Low Power Consumption: Minimizes energy usage in battery-powered and energy-efficient applications.
  • Long-Term Reliability: Offers dependable performance over an extended service life.

The ESB4.00000F20E23FX crystal oscillator is specifically designed to provide a stable and accurate clock signal, critical for proper functioning of electronic circuits. Its frequency stability is crucial for applications requiring precision timing, such as data communication and signal processing. The oscillator's surface mount package facilitates automated assembly and allows for compact circuit designs. The specific designation ‘F20E23FX’ likely encompasses parameters like frequency tolerance, operating temperature range, and load capacitance, all essential for compatibility and optimal performance in the intended application.

Key technical specifications to consider include frequency tolerance (ppm), operating temperature range, load capacitance, and aging characteristics. The oscillator’s stability is typically specified in terms of frequency variation over temperature and voltage changes. A low jitter specification ensures minimal timing variations, important for high-speed digital circuits. This device complies with RoHS standards, ensuring it is environmentally friendly. Proper application requires careful consideration of these parameters to meet the specific requirements of the circuit.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4959 $68.9754
13+ $9.4326 $122.6238
19+ $9.1378 $173.6182
27+ $8.8431 $238.7637
34+ $8.5483 $290.6422
46+ $7.6640 $352.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess